Sichuan Odot Automation System Co., Ltd.

The module supports 8 channels current signal acquisition. The module can be configured for 0-20mA or 4-20mA current signal acquisition. The module supports 2-wire (non-loop output, external power supply is required) or 4-wire current sensor input. Module high speed redundant backplane bus with pluggable terminal blocks. Read more...

More Product Announcements from Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.

The ODOT DT-3364 is a high-performance 4-channel analog input module designed for the ODOT D-Series Remote I/O system. Engineered for demanding industrial environments, this module specializes in capturing standard voltage signals (0-5V, 0-10V, ±5V, ±10V) with exceptional accuracy and stability. Read more...

More Product Announcements from Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.

◆ the module could collect the digital output signal of field equipment (dry contact or active output).

◆ the module can be connected to a 2-wire or 3-wire digital sensor.

◆ the internal bus of the module and field input are isolated by optocoupler.

◆ the module supports input signal holding function, holding time can be set. Read more...

More Product Announcements from Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.

CT-124H: 32 channels digital input, sink or source, 34Pin male connector, 24Vdc, counting function supported (counting frequency up to 200Hz) Read more...

More Product Announcements from Sichuan Odot Automation System Co., Ltd.
iba America LLC

The iba modular system acquires and processes measurement signals and is with the appropriate signal output modules perfectly suited for control applications. The decisive advantage of the system is the modular concept that can be freely designed: On a module rack with backplane bus, one central unit and up to four other input and output modules can be plugged. Read more...

More Product Announcements from iba America LLC