New England Tubing provides development and prototype services which allow customers to modify existing designs or create custom tubing to meet new applications. This customization assures that the tubing will serve their specialty application needs. Read more...
More Product Announcements from New England Tubing TechnologiesNew England Tubing collaborates with our customers to find the best solution to address their tubing performance needs. Read more...
More Product Announcements from New England Tubing TechnologiesDesign engineers as well as biomedical and laboratory researchers will find the 304 stainless steel tubing sample kit very useful for prototyping and testing new products and instruments. Read more...
More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.Our eTubing® designs can add analog and digital transmission of electrical signals for sensor capabilities, powering devices, and temperature/oxygen monitoring features by incorporating these customized wires or cables within the wall of the tube itself. Read more...
More Product Announcements from New England Tubing TechnologiesSelecting an assembly method involves application requirements, disassembly needs, and material compatibility. Medical devices demand precision and hygiene, using welding, threading, and epoxy to securely integrate multiple components with reliability. Read more...
More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.Why Precision Stainless Steel Tubing Matters (Even for External Medical Device Parts) Read more...
More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.When Clarity is Key, We’ve Got the Right PVC
There are many situations where tube clarity is critical to your overall design. We are happy to present a new optically clear PVC option which can be used in a wide variety of tube designs and is highly flexible, non-toxic, and ideal for use in the medical industry. Read more...
When it comes to hypodermic tubing, our options are nearly limitless! Read more...
More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.Our customized products span all types of medical applications and devices and our expertise means we are not limited to one specific application, surgery, or use. We utilize a wide range of materials and can create an endless number of designs. This allows us to provide flexible tubing for navigating the body and also very stiff tubing which is used as an introducer. Read more...
More Product Announcements from New England Tubing TechnologiesFor catheter tubing reinforcement, endoscopic assemblies, and flexible articulation sections Read more...
More Product Announcements from New England Tubing Technologies