AirClean Systems

PCR Workstations minimize this risk by keeping airborne contaminants away from samples and irradiating work surfaces and tools between amplifications. Read more...

More Product Announcements from AirClean Systems
ODG (Origin Data Global)

Find the right circuit board for your Peltier module. We help you pick the perfect fit for efficient cooling and powerful performance. Read more...

More Product Announcements from ODG (Origin Data Global)
TPS Elektronik GmbH

TPS standardized industrial cabinets, based on the 19-inch (482.6mm mounting width) standard, are key physical infrastructure for smart manufacturing. Available in configurations from 15U to 42U, they feature robust steel construction (up to 1000kg static load), RAL 7035 corrosion-resistant coating, and optimized thermal management via controlled airflow. Designed with modularity, they s... Read more...

More Product Announcements from TPS Elektronik GmbH
Automationdirect.com

AutomationDirect is your top choice for affordable PLCs. Break out of the inflated Distributor pricing model with upfront pricing, no expensive service contracts, Free technical support, free programming software, fast free shipping, and your choice of several award-winning PLCs. With AutomationDirect we provide the tools to support your many innovations. Read more...

More Product Announcements from Automationdirect.com
Baker

Better oxygen leads to better cells, and better cells produce better extracellular vesicles. Read more...

More Product Announcements from Baker
TPS Elektronik GmbH

Chassis Units: 1U Chassis

Color: RAL7035

External Depth: 504.2mm

External Height: 43.6mm

External Width: 482.6mm

Material: Sheet Steel ST12

Mounting Type: Desktop Read more...

More Product Announcements from TPS Elektronik GmbH
Beckhoff Automation LLC

Motion control is firmly established as an essential component of TwinCAT and is successfully used in many projects across a wide range of industries. TwinCAT MC3 represents the next generation of motion control. All the highlights of the previous TwinCAT NC2 motion control solution can also be found in the latest generation of TwinCAT MC3. Read more...

More Product Announcements from Beckhoff Automation LLC
Volktek Corporation

The 9561-8GT4XS-TSN industrial network switch delivers high performance and reliability for harsh environments. It features 8x 10/100/1000Mbps RJ45 ports and 4x 100/1G/10G SFP+ ports, ensuring robust and flexible connectivity options. The switch supports precision timing protocols such as IEEE 1588 and 802.1AS-Rev, making it ideal for applications requiring synchronized operations. Read more...

More Product Announcements from Volktek Corporation
Volktek Corporation

The 9561-8GP4XS-TSN is a managed industrial TSN switch featuring 8-port 10/100/1000BASE-T btPoE RJ45 interfaces and 4-slot 100/1G/10G SFP+ uplinks. It also includes one RJ45 console port and one USB port for firmware upgrades and configuration maintenance. Read more...

More Product Announcements from Volktek Corporation