The chamber combines vacuum and precise temperature control to simulate high-altitude low-pressure and extreme-temperature environments. By synchronizing pressure and temperature changes, it can replicate complex conditions for aerospace, electronics, and materials testing, ensuring reliable performance under harsh environmental stresses. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThe 2-zone thermal shock test chamber is a testing chamber used in aerospace, automotive, home appliance, and scientific research fields. It assesses and determines the parameters, performance, and adaptability of electrical, electronic, automotive electrical, and material products after undergoing high and low temperature shock tests Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedATMARS has launched its new 3-Zone Thermal Shock Test Chamber, designed for rapid temperature transition testing of electronics, automotive parts, batteries, and industrial materials. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThe primary purpose of a Rapid Rate Thermal Cycle Chamber is to expose products to rapid temperature changes, forcing latent defects to surface before the product reaches the customer. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedEXAIR’s Ultrasonic Leak Detector (ULD), a hand-held instrument engineered to help locate the source of costly leaks in a compressed air system, has received an upgrade in look and function Read more...
More Product Announcements from EXAIRATMARS , Walk in temperature humidity test chamber, employing a PID algorithm, achieves temperature uniformity of ±1°C, meeting the environmental requirements for precision instrument calibration. It also supports a wide temperature range of -40°C to 80°C, satisfying the constant temperature environment requirements for testing special materials. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedHAST test chambers come in two types:
✅ Unsaturated: Suitable for short-term rapid testing (such as initial screening of product waterproofing performance), temperature and humidity ≤95%RH
✅ Saturated: Used for long-term reliability verification (such as battery/chip life testing), capable of achieving 100%RH saturation. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedHigh-precision chamber for ICH-compliant temperature and humidity control, ideal for stability studies and shelf life testing. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThermal vacuum chambers (TVAC) simulate space's harsh vacuum and extreme temperature cycles to test satellites and aerospace components. They validate performance, uncover defects, and ensure mission reliability before launch. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThe Leak B-Tracer is an easily retooled, semi-automatic station for Leak Testing for Electrolyte Tracing, designed for sealed battery cells. It supports fast testing with a vacuum chamber system suitable for multiple cell formats and production stages. Read more...
More Product Announcements from Marposs Corp