Chemically inert PTFE vials with thermal stability -200°C to +280°C, non-contaminating and ideal for laboratory, biomedical, pharmaceutical, and analytical applications. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdDechengwang uses high-performance and homogeneous density PTFE/TFM material for our chemical laboratory customers because of its outstanding technical properties, like chemical resistance and allows working temperatures up to 260°C. The extremely anti-adhesive, smooth surface paired with the hydrophobic behavior ensures low cross-contamination and ease of cleaning. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdChemically inert, non-contaminating, and thermally stable in the range of -200°C (390°F) to + 280°C (+536°F), PTFE vials are a good choice. Read more...
More Product Announcements from Shenzhen Dechengwang Technology Co., LtdPTFE lined tank is designed for corrosive chemical storage and processing. With excellent chemical resistance, high temperature stability, and superior anti-corrosion performance, it is ideal for handling acids, alkalis, and aggressive media. Widely used in chemical, pharmaceutical, and industrial applications, custom sizes are available. Read more...
More Product Announcements from Jinshiling (Heyuan) Technology Co., Ltd.Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for ISO 5 (Class 100) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Read more...
More Product Announcements from AirClean SystemsAirClean Systems’ Endeavour Ductless Fume Hood provides the operator with user-friendly controls, superior construction materials and market-leading safety features needed for effective fume containment. Read more...
More Product Announcements from AirClean SystemsAtlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from medical grade silicone & rubber stoppers, Latex, and natural rubber tubing, to septas, and medical grade class VI silicone O-rings.
- SBR Stoppers
- Silicone Stoppers
- Pure Gum Lab Tubing
- Helix Class VI Silicone Tubing
- Latex Rubber T...
Why Oxygen Shapes Extracellular Vesicle Quality Read more...
More Product Announcements from BakerWhen Oregon-based winery NW Wine Company was looking to double their bottling production, they turned to Rogers for a solution that would power a much larger operation. Read more...
More Product Announcements from Rogers Machinery Company, Inc.Nitrogen generation system upgrade helped a Pacific Northwest brewery save thousands and increase production efficiency. Read more...
More Product Announcements from Rogers Machinery Company, Inc.