Baker

When your work sits at the intersection of nuclear medicine, theranostics, and radiopharmacy, your safety cabinet needs to do more than protect samples — it needs to protect you.

Introducing the EuroFlow Nuclear Series — a Class II Microbiological Safety Cabinet engineered by rapp-iso and Baker for the demands of radiopharmaceutical environments. Built on the pr... Read more...

More Product Announcements from Baker
AirClean Systems

Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for ISO 5 (Class 100) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter conditions, alerting the operator of insufficient airflow. Read more...

More Product Announcements from AirClean Systems
AirClean Systems

AirClean Systems’ Endeavour Ductless Fume Hood provides the operator with user-friendly controls, superior construction materials and market-leading safety features needed for effective fume containment. Read more...

More Product Announcements from AirClean Systems
Envirco

The high performance Enviralab Sterility Module has successfully demonstrated its versatility in a wide variety of applications and industries. Read more...

More Product Announcements from Envirco
Envirco

  • Up to 1700 CFM of HEPA filtered air
  • Quiet operation and easily accessible filters for replacement
  • Simple set-point adjustment digital display
  • Greater than 6 air turnovers in a 1700 sq. ft. space
  • High capacity HEPA filter with 99.97 efficiency at 0.3 micron
  • LED indicator for operation and filter replacement
  • Optional UV-C l...
Read more...

More Product Announcements from Envirco
Envirco

Customizable fan filter units for the most demanding cleanroom environments. Envirco, a leading innovator and supplier of clean air systems and technologies, manufactures a complete line of fan filter units (FFUs) that play a vital role in controlling air quality for critical manufacturing processes and operations in several industries. Read more...

More Product Announcements from Envirco
Envirco

The Envirco® MAC 10 Original FFU delivers low noise (51 dBA), energy efficiency (310 watts), and a slim profile under 13 inches. Designed for cleanroom performance, it integrates the filter into the unit, with options for roomside filter and motor replacement for easier maintenance. Read more...

More Product Announcements from Envirco
AirClean Systems

Student, Teacher, and Classroom Protection
The AirClean® Systems' TeachAide™ Ductless Workstation is an economical protection solution for classroom experiments. It's equipped with superior carbon and HEPA filtration, as well as a microprocessor controller to protect students and teachers from vapors, fumes, particulates, and smoke. Read more...

More Product Announcements from AirClean Systems
Envirco

The MAC 10® Original Pro Fan Filter Unit model delivers a low noise, low power consumption solution with one of the lowest height profiles available in the market. Read more...

More Product Announcements from Envirco