EXAIR's patented 1/4 NPT No Drip internal mix 360-degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions. These can provide a smooth, even coating on the inside diameter of a pipe or similar ductwork. They are also effective for operations where mist over a broad area is needed, such as dust suppression and humidification. Read more...
More Product Announcements from EXAIRThermOmegaTech®'s STVM® Washdown Station incorporates unique Venturi mixing technology to deliver water at the required temperature quickly, quietly and on demand. It is unique in that it has only one moving part, a thermal actuator within the mixing valve cartridge, and is designed to fit in place of most other industrial hose stations. Read more...
More Product Announcements from ThermOmegaTech®