Countless gas spring variants from existing components, individually according to customer requirements and within the shortest possible production times. Read more...
More Product Announcements from Bansbach Easylift®Whether it’s an ultrasonic scalpel that demands pinpoint accuracy, a syringe that must operate flawlessly, a medical braiding machine that requires consistent force, or even a medical X-ray tube that runs under strict reliability standards, wave springs quietly make it all possible. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Stainless steel multi-turn wave springs deliver high load capacity, compact design, and excellent corrosion resistance, enabling reliable performance in aerospace, automotive, medical, and industrial applications requiring precise force control and space-saving solutions. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.A wave spring, also known as a wave washer or coiled wave spring, is a type of compression spring characterized by its unique, wave-like structure made from flat wire. These springs offer a compact solution for applications where space is limited and precise load control is needed. Unlike traditional coil springs, wave springs generate force through bending, rather than torsion. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Multi-coil wave springs are made from flat spring material and are suitable for use in applications where a low mounting dimension is required. Both the total length and working height of a multi-coil wave spring are lower than is the case in conventional, round wire springs. For some requirements, this can reduce the installed length by up to 50%. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Wave springs are precision-engineered
Wave springs provide high load capacity, precise force control, and significant space savings, making them ideal for aerospace, precision machinery, sealing systems, and high-performance motors. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Wave springs provide compact size, consistent preload, and improved fatigue resistance, offering a reliable alternative to Belleville disc springs in space-constrained applications. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Wave springs offer compact design, consistent force, and energy efficiency, ideal for space-constrained industrial, aerospace, and automotive applications. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Wave springs have become an unsung hero in the oil and gas industry-quietly powering tools that face crushing pressures, scorching heat, and the most unforgiving environments on the planet. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.