Planetary roller screw delivering high-load capacity, precise positioning, and durable performance for automation, robotics, and aerospace applications. Read more...
More Product Announcements from KOFON Motion Group- Ideal for scanning applications or high-precision positioning
- Cleanroom compatible
- Size of the motion platform 210 mm × 210 mm
- Travel ranges 50 mm to 750 mm
- Resolution to 1 nm
Crossed roller bearings are widely used in precision systems due to their high rigidity and smooth motion. Their crossed roller arrangement improves load capacity and stability.
Choosing the right bearing requires evaluating performance, space and durability. Factors like cage type, travel limits and wear resistance all influence reliability, especially in demanding applications.
... Read more... More Product Announcements from NB Corporation of AmericaAs NASA’s Europa Clipper spacecraft journeys toward Jupiter to capture unprecedented imagery, its success is rooted in rigorous ground testing. At NASA Langley’s Experimental Test Range (ETR) in Hampden, Va., a high‑precision rail system—developed by AVS|US Inc. (formerly ADC USA, Inc.)—played a critical role in validating high‑gain antenna performance... Read more...
More Product Announcements from NB Corporation of AmericaOur two websites—THK.com and THKStore.com— have merged into one fully integrated platform designed to make your experience faster, easier and more efficient.
With a single login and improved access to technical resources, product information, and online purchasing, everything you need will be in one place. Read more...
More Product Announcements from THK America, Inc.Isotech's Micrometer Positioning Stages provide the ultimate precision and versatility for your industrial automation needs. Available in X, XY, and XYZ configurations, these ball slide stages offer travel ranges from 0.25" to 4.0" and can handle loads from 4 lbs to 60 lbs, ensuring robust performance for various applications. Read more...
More Product Announcements from Isotech, Inc.Rockford Ball Screw (RBS) is your trusted partner for standard and custom linear motion solutions designed for easy machine integration and maximum up time. Read more...
More Product Announcements from Rockford Ball ScrewMKS is more than just a provider of great products for semiconductor manufacturing. We are your partner who can provide the solutions you need to help meet the current and future semiconductor manufacturing challenges. Read more...
More Product Announcements from Newport MKSSometimes a standard product isn't the right fit. When your specifications and parameters exceed what off-the-shelf solutions can offer, THK provides customization options to maximize your efficiency and performance.
Our linear motion solutions are engineered to deliver smooth, accurate movement while minimizing maintenance requirements and enhancing overall system performance. Wh... Read more...
More Product Announcements from THK America, Inc.Discover Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern. Read more...
More Product Announcements from Isotech, Inc.