Newport MKS

MKS has a deep understanding of the challenges faced in designing and building quantum technology systems. We’ve turned this knowledge into unique product features that provide an advantage when used in quantum technology systems. Read more...

More Product Announcements from Newport MKS
XJCSENSOR Technology Co., Ltd.

XJCSENSOR’s piezoelectric sensors deliver compact, high-precision force measurement for robotics, industrial automation, and biomedical applications. Read more...

More Product Announcements from XJCSENSOR Technology Co., Ltd.
Tekceleo SAS

Tekceleo’s ultrasonic motors are the perfect solution for precise motion control in applications requiring high accuracy, high torque density, reasonable speed, and minimal noise. Our ultrasonic motors are capable of providing precise, miniature motion control for automation, robotics, and surgical robotics applications. Read more...

More Product Announcements from Tekceleo SAS
PI (Physik Instrumente) L.P.

Compact OEM module in shielded metal housing; easy integration with soldering pins for mounting on boards; ideally suited for assembling multi-channel solutions. Benchtop device for laboratory applications and fast startup. 24 V operating voltage, piezo voltage and other supply voltages are generated internally. Read more...

More Product Announcements from PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.

The stage is ideally suited for interferometer or optical circuit applications where temporary small nanometer steps are needed. Other applications are precision alignment, beam control, microscopy. The solid state piezo and flexure design provides billions of cycles of lifetime and can be configured for both vacuum and clean room applications. Read more...

More Product Announcements from PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.

High-performance piezoelectric actuators, flexure amplified piezoelectric actuators and flexure nanopositioning stages with piezo drives Read more...

More Product Announcements from PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.

PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven. Read more...

More Product Announcements from PI (Physik Instrumente) L.P.
FAULHABER MICROMO

MICROMO launches the new Piezo LEGS® Linear 6N motor (LL06), the next generation of the classic Piezo LEGS® LL10 with some major redesign work. The LL06 features an integrated high-resolution optical encoder, plus a slimmer design and options for guides that steer the drive rod. Read more...

More Product Announcements from FAULHABER MICROMO