Join Filtertech as we honor America's 250th anniversary and over 55 years of manufacturing excellence. Read more...
More Product Announcements from Filtertech, Inc.Multi-Cartridge Filter Housing is a high efficiency filtration system designed to accommodate multiple filter cartridges within a single unit, enabling efficient and large-scale fluid filtration. These housings are ideal for applications requiring high flow rates, extended filtration capacity. They are widely used across industries for processing water, chemicals, oils, and other liquids. Read more...
More Product Announcements from Harbory FiltrationHigh dust loading bag filter media are specialized fabrics designed to capture large volumes of fine particulate matter (PM₂.₅ and smaller) in industrial exhaust systems, such as chemical processes. Unlike standard filters, these media maintain efficiency under heavy dust accumulation by forming a stable "dust cake" that acts as a secondary filtration laye Read more...
More Product Announcements from Harbory FiltrationFilter Bag for Liquid Filtration
Particle Removal: They effectively capture suspended solids, sediments, and particulate matter from liquids, ensuring cleaner output.
Clarification: Filter bags help clarify liquids by removing impurities, which is essential in industries like food and beverage, pharmaceuticals, and chemicals. Read more...
More Product Announcements from Harbory FiltrationAn Activated Carbon Filter Cartridge is a filtration device designed to remove impurities, contaminants, and unwanted substances from liquids or gases using the adsorption properties of activated carbon. Activated carbon is a highly porous material with a large surface area, making it exceptionally effective at trapping and holding a wide range of chemical compounds, organic molecules, a... Read more...
More Product Announcements from Harbory FiltrationGlass fiber bag filter media are high-temperature filtration fabrics woven or felted from ultra-fine glass fibers (5–15 μm diameter). They excel in extreme conditions (180–280°C) where synthetic media fail, making them essential for hot gas filtration in cement kilns, power plants, and metallurgical processes. Read more...
More Product Announcements from Harbory FiltrationEfficient dewatering, automatic operation, low energy use, and self-cleaning design for handling dairy sludge. Read more...
More Product Announcements from KINTEP NEW POWERHow Screw Press Maximizes Juice Yield and Efficiency Read more...
More Product Announcements from KINTEP NEW POWERDewatering Process Flow of River Dredging Sludge Treatment Read more...
More Product Announcements from KINTEP NEW POWERMelt Blown Filter Cartridge is a high-efficiency filtration component widely used in various industries to remove contaminants from liquids. It is constructed using a specialized manufacturing process that creates a dense, nonwoven matrix of microfibers, enabling superior particle retention and depth filtration. Read more...
More Product Announcements from Harbory Filtration