EXAIR's patented 1/4 NPT No Drip internal mix 360-degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions. These can provide a smooth, even coating on the inside diameter of a pipe or similar ductwork. They are also effective for operations where mist over a broad area is needed, such as dust suppression and humidification. Read more...
More Product Announcements from EXAIRThe latest offering from Fisnar, a division of Ellsworth Adhesives, is the updated DC100 MAX High Precision Dispenser. Read more...
More Product Announcements from Ellsworth AdhesivesBacker-Springfield introduces its RM Evaporator pan. Streamline design and UL60335-2-89 certification for use with flammable refrigerants used with refrigerated cabinets. Read more...
More Product Announcements from Backer-SpringfieldTired of inconsistent mix ratios or having to manually adjust ratios?
Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Read more...
More Product Announcements from Ellsworth AdhesivesBacker Springfield's EVAPOWAY™ anti-condensate pans are used by leading companies in Commercial Refrigeration, HVAC, and Vertical Transportation (elevators). These durable and reliable products use the highest quality components, including NSF certified pans, to evaporate defrost and condensation where no drain line is available. Our products have successfully passed rigorous testi... Read more...
More Product Announcements from Backer-SpringfieldReliably create selective conformal coatings, form-in-place gaskets, and more with a multi-purpose robotic work cell that supports full in-line assembly automation as well as single-man operation. Read more...
More Product Announcements from Ellsworth AdhesivesThe F1300N from Fisnar is a rotary table benchtop robot that provides an easy and efficient method of dispensing circular patterns. Read more...
More Product Announcements from Ellsworth AdhesivesTransient events (also referred to as “surge” or “water hammer”) occur in all fluid pump systems, the magnitude of which is determined by changes in fluid velocity, fluid density, pressure wave speed, and elevation changes. They can happen during pump start-up or shut-down and rapid opening/closing of valves. Transient events can cause catastrophic system damage s... Read more...
More Product Announcements from Blacoh Fluid Control, Inc.Providing customized engineered solutions: large pressure vessels and monitoring for surge protection, regulation, storage, and pump control. Read more...
More Product Announcements from Blacoh Fluid Control, Inc.Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Read more...
More Product Announcements from Ellsworth Adhesives