OTTO Controls

Numerous automated flight controls use magnetic toggles, such as OTTO Controls' T6 series, to trigger system resets when certain parameters are met. Read more...

More Product Announcements from OTTO Controls
OTTO Controls

When operators work in low-light conditions, every control should be easy to locate, identify, and actuate.
Illuminated pushbuttons help improve operator awareness by providing clear visual indication exactly where it's needed—whether in a vehicle cab, equipment panel, or operator station.
OTTO Controls' LP5 Illuminated Pushbutton Switches combine rugged construction with... Read more...

More Product Announcements from OTTO Controls
ODG (Origin Data Global)

Explore DIP switches: types, working principles, applications, and expert buying advice. Discover why they remain essential in modern and legacy electronics. Read more...

More Product Announcements from ODG (Origin Data Global)
Altech Corp.

The SLC Solenoid Locking Keyed Interlock Switch pairs a durable metal head with a cost-effective plastic body for reliable guard locking. Read more...

More Product Announcements from Altech Corp.
Altech Corp.

Plastic and metal body limit switches are designed for reliable position detection and control in industrial automation applications. Read more...

More Product Announcements from Altech Corp.
NKK Switches

Environmental protection doesn't stop at the enclosure.
IP-Rated Switches & Accessories:
https://lnkd.in/gJJKCATR
This guide covers ingress protection ratings, panel seal solutions, accessory systems, and switch families used in environments exposed to moisture, dust, washdowns, and temperature variation. Read more...

More Product Announcements from NKK Switches
NKK Switches

NKK’s value is not simply product variety

It is switch families organized around the constraints that determine whether an interface:
• fits within the panel
• survives the environment
• supports operator interaction
• remains in the design

Explore switch families through the Interactive Demo Kit → https://lnkd.in/grAtu... Read more...

More Product Announcements from NKK Switches
OTTO Controls

LP3S-V - Shorter, Illuminated, Vandal Resistant Pushbutton Switch

OTTO’s LP3S-V series of vandal resistant, momentary action pushbutton switches are a shorter behind panel version of OTTO’s LP3-V series. The LP3S-V offers the same case styles, circuit ratings and button types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is li... Read more...

More Product Announcements from OTTO Controls
OTTO Controls

Trigger Switches

This precision trigger switch has an actuating force of 2.25 lbs. to make the first pole; 6.5 lbs. passing through a detent to actuate the second pole. Housing is black thermoplastic, trigger button is red thermoplastic. With a width of .641", the U2-082 is military qualified to M8805/111-03. Read more...

More Product Announcements from OTTO Controls
OTTO Controls

CS - Capacitive Touch Switch

The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for use as a simple on/off switch. The switch sensing area can be a concave surface or a slightly bowed sur... Read more...

More Product Announcements from OTTO Controls