Win Source Electronics

Compare MAX3232, MAX232, and ST3232 for industrial and battery-powered systems, balancing voltage compatibility, speed, and power efficiency. Read more...

More Product Announcements from Win Source Electronics
JiuJiang Ingiant Technology Co., Ltd.

HS-2F-012 is a 2-channel single-mode fiber optic slip ring , designed for continuous 360° unlimited rotation optical signal transmission. Both rotor and stator ends are fitted with LC duplex metal fiber adapters with PC end face. Standard 150mm Ø2.0mm pigtails are pre-installed at factory. It can be quickly matched with LC couplers. Customers can customize external patch cords. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.
CASTECH, Inc.

CASTECH acousto-optic modulators deliver ultra-fast laser control, 300 MHz modulation, and customizable parameters, ideal for laser marking, photolithography, medical, and precision material processing. Read more...

More Product Announcements from CASTECH, Inc.
CASTECH, Inc.

Designed for fiber laser and sensing systems, CASTECH Fiber-Coupled AOMs deliver up to 300 MHz modulation, 6 ns rise time, and high extinction ratios for precise optical control. Read more...

More Product Announcements from CASTECH, Inc.
Amphenol Communications Solutions

Amphenol Industrial Operations has enhanced its Amphe-Lite connector series to meet the increasing demand of fiber optic interconnection applications in the medical, oil and gas, security and grid industries. Amphe-Lite fiber optic termini transmits an optical laser with high speed, high reliability, EMI/RFI immune, digital data transmission in harsh environments. Read more...

More Product Announcements from Amphenol Communications Solutions
CASTECH, Inc.

CASTECH acousto-optic frequency shifters provide precise 20–300 MHz frequency control with customizable configurations, enabling stable and efficient optical frequency modulation in interferometry, laser cooling, and precision measurement applications. Read more...

More Product Announcements from CASTECH, Inc.
Micro-Epsilon Group

Micro-Epsilon optoCONTROL CLS1000 sensors support reliable position control as well as position and presence detection. High luminous intensity and resolution enable detection and operating ranges up to 2,000 mm. Read more...

More Product Announcements from Micro-Epsilon Group
NWS

All types of networks need verification of network performance and functionality, whether relying on traditional Read more...

More Product Announcements from NWS
Renishaw

Renishaw, a global leader in engineering technologys, has launched its multi-DoF optical encoder system. Discover an absolute multi-DoF encoder system which combines one or more RXMA30 1.5D scales with market-proven RESOLUTE™ absolute encoder readheads.

This versatile system offers advanced multi-DoF position measurement in up to six degrees of freedom (6DoF), making it well... Read more...

More Product Announcements from Renishaw