Compare the AD5541, AD5542, and DAC8830 16-bit DACs to find the best option for your application, based on temperature range, power consumption, and interface. Read more...
More Product Announcements from Win Source ElectronicsComparison of AD7689, AD7699, and AD7606 ADCs for industrial and precision systems, highlighting differences in sampling architecture, accuracy, and synchronization to help engineers select optimal solutions for data acquisition and signal processing. Read more...
More Product Announcements from Win Source ElectronicsThe ADS127L01IPBSR offers 24-bit resolution, high-speed acquisition, and low power consumption, ideal for industrial, medical, and acoustic signal processing. Read more...
More Product Announcements from Win Source ElectronicsThe LM7805 voltage regulator provides stable 5V output regulation and reliable power management for embedded electronics, microcontrollers, sensors, and digital systems. Read more...
More Product Announcements from Win Source ElectronicsComparison of three 16-bit DACs for precision control, industrial measurement, and embedded systems, helping engineers balance accuracy, power, temperature range, and integration needs. Read more...
More Product Announcements from Win Source ElectronicsThe QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gai... Read more...
More Product Announcements from QorvoThe AD1896AYRSZRL is a high-performance Sample Rate Converter designed for seamless digital audio interfacing. With wide frequency support, dual channel flexibility, and robust operation, it is perfect for professional audio equipment, digital audio workstations, and broadcasting systems. Read more...
More Product Announcements from Win Source ElectronicsExplore how LM317 voltage regulators handle transient response and ripple rejection, helping engineers improve power stability, reduce noise, and optimize performance in analog and mixed-signal systems. Read more...
More Product Announcements from Win Source ElectronicsQorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8 - 11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast RF On and Off control, allowing RF pulse mode applications. For linear applications... Read more...
More Product Announcements from QorvoQorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products of 25 dBc. Furthermore, QPA1722 can deliver output powers up to 10 Watts with 26 dB of small-signal ga... Read more...
More Product Announcements from Qorvo