Protect your wire harnesses with rugged Perma-Seal connectors to seal and protect your terminations and provide long-lasting, moisture-proof connections.
Now available on reels which allows for automation, reducing labor time and cost. Read more...
More Product Announcements from Waytek, Inc.Offering nail clips, test terminals and harness board nails.
E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and w... Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.VTE Inc. has been producing high quality terminal insulators, terminal busbars, power posts, fuses, and fuse holders for over 30 years. Read more...
More Product Announcements from Chief Enterprises LLCKeystone offers Easy-to-mount, multipurpose PCB screw type terminals,practical,
These Female Tab Terminals offer cost effective design options for surface mount and thru-hole mount applications on PC Boards.
The unique terminal design accepts male tabs from either a vertical or horizontal entry position. Mating male terminals range from .110" to .250" allowing design engineers to change mating terminals without re-engineering the board.
SMT versions ha... Read more...
More Product Announcements from Keystone Electronics Corp.Clear Connects
BlockMaster Electronics offers a safer and easier method of wire connectors. Clear Connects provide visual confirmation of connection and help eliminate loose connections. Another feature is its built-in guide to determine how much wire to strip. Clear Connects are a great way to reduce wiring time and make connections in tight spaces.
Click to see available... Read more...
More Product Announcements from BlockMaster Electronics, Inc.High and Medium-Power Terminal Blocks
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 125A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250″ QCTermin... Read more...
More Product Announcements from BlockMaster Electronics, Inc.FASTER & SAFER: No More Twisting or Taping! Transparent, color-coded, reusable and easy to use, Clear Connects provide visual confirmation for a perfect connection every time! Clear Connects Push-In Wire Connectors Read more...
More Product Announcements from BlockMaster Electronics, Inc.Clear Connects
BlockMaster Electronics offers a safer and easier method of wire connectors. Clear Connects provide visual confirmation of connection and help eliminate loose connections. Another feature is its built-in guide to determine how much wire to strip. Clear Connects are a great way to reduce wiring time and make connections in tight spaces.
Features:
... Read more... More Product Announcements from BlockMaster Electronics, Inc.Ventilator manufacturers are facing three main issues:
- Demand is increasing at an extremely high pace
- Availability of raw materials for production
- Availability of staff to keep production running