-
Supplier: Joyce/Dayton Corp.
Description: Joyce 10-ton ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. Standard WBL810, and WBL2410 jacks are highly
- Jack Type: Screw Jack
- Lift Capacity: 10 tons
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 10-ton heavy duty ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. Heavy duty, high lead HWB810, and HWB2410
- Jack Type: Screw Jack
- Lift Capacity: 10 tons
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 10-ton ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. Heavy duty WB810, and WB2410 jacks are highly
- Jack Type: Screw Jack
- Lift Capacity: 10 tons
-
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 10-ton ball screw worm gear jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or in compression and are available in Translating and KFTN designs. High lead HWBL810, and HWBL2410 jacks are
- Jack Type: Screw Jack
- Lift Capacity: 10 tons
-
Supplier: Nook Industries, Inc.
Description: tapered roller or ball thrust bearings. Jack housing is made of ductile iron (MJ models, 1/2 BSJ and 1/2 HL-BSJ have aluminum housings, aluminum optional on 1 ton models)
- Actuation: Electric Motor
- Jack Type: Screw Jack
- Lift Capacity: 50 tons
-
Supplier: Nook Industries, Inc.
Description: tapered roller or ball thrust bearings. Jack housing is made of ductile iron (MJ models, 1/2 BSJ and 1/2 HL-BSJ have aluminum housings, aluminum optional on 1 ton models)
- Actuation: Electric Motor
- Jack Type: Screw Jack
- Lift Capacity: 100 tons
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Multi-position
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 20 ton Ball screw or acme screw actuated Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Features: Multi-position
Find Suppliers by Category Top
Featured Products Top
-
capacity • Compatibility with existing Z - Series sizes and accessories Zimm Screw Jack Systems center around an electromechanical drive system, handling load capacities from just a few pounds to 100 tons and moving these loads, no matter what the size with precise (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
is the basic valve used for all Flomatic full port automatic control valves. STANDARD FEATURES • Fusion Epoxy Coating • 1-1/4"-10" Unleaded Bronze Valve Trim • 12"-36" Stainless Steel Valve Trim • EZ off Jack Screws (Covers & Seat Rings) • Body Drain Plug • Rugged Dependability (read more)
Browse Control Valves Datasheets for Flomatic Valves -
-locking M10SX gearhead from Parvalux. The screw drive transmits the power only in one direction. “This is a crucial safety requirement. If a voltage drop occurs for any reason, e.g., because the remote control has been dropped, the gearhead has to self-lock. In practical terms, this means that (read more)
Browse Gearmotors Datasheets for parvalux by maxon
More Information Top
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
A 10 - ton screw jack assembly,mounted on the floor at the west end of the MHM maintenance pit, supports, elevates, and lowers the MHM mounting ring assembly and retractable nose assembly during maintenance operations.
-
Spent Nuclear Fuel [SNF] Project Canister Storage Building [CSB] Final Safety Analysis Report [FSAR] Annex A [Sec 1-4]
A 10 - ton screw jack assembly, mounted on the floor at the west end of the MHMmaintenance pit, supports, elevates, and lowersthe MHM mounting ring assemblyand retractablenose assenibly during maintenance operations.
-
http://dspace.mit.edu/bitstream/handle/1721.1/90039/890139351-MIT.pdf?sequence=2
This PVA type possesses a 10 ton Duff-Norton® inverted ball screw jack driven by a Maxon Motors® servomotor with 184 mNm continuous output (geared at 113:1).
-
Size of Bottle Jack? - Self Help Forums
Screw jacks are a better choice and they usually start at about 10 ton or so.
-
Review: Edward E. Holton, Shop Mathematics
'' Consider the following problem (Problem 17, page 28). f'What lençth of bar will be required to raise a building of 100 tons welght with 10 lbs. pull each on 100, V in. lead jack - screws ?
-
Grainger.com
• Telescoping Hydraulic Bottle Jack , Lifting Capacity 10 Tons , Minimum Lifting Height 7 1/8 Inches, Maximum Lifting Height 17 1/4 Inches, Hydraulic Stroke 7 3/8 Inches, Base Size 6 3/4 x 6 5/8 Inches, Extension Screw 2 3/4 Inches, 2 Stage Style …
-
SYNCHROTRON RADIATION SOURCES A PRIMER
Fig. 10 . ALS 5- ton machine screw jack strut.