-
Supplier: bulbs.com
Description: Advance Magnetic Ballast* Ignites One 13-watt Single or Double Twin Tube (a.k.a. Quad) Plug-in Compact Fluorescent Lamp of 120 Input Voltage. LAMP(S) NOT INCLUDED
- Ballast Factor: Over 49
- Ballast Technology: Magnetic Ballast
- Lamp Type: CFL Lamp
- Number of Lamps: 1
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4.3 INCH OVERALL LENGTH 120 VOLT INTEGRAL, ELECTRONIC BALLAST TYPE 12 STANDARD PACKAGE 13 WATT WATTAGE SUPER MINI TWIST STYLE MEDIUM SCREW BASE TYPE 10000 LIFE IN HOUR EL SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 875 LUMEN INITIAL INTENSITY
- Color Rendering Index: 82
- Color Temperature: 2700 K
- Lamp Bases: Screw Terminals
- Lamp Power: 13 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4.3 INCH OVERALL LENGTH 120 VOLT INTEGRAL, ELECTRONIC BALLAST TYPE 10 STANDARD PACKAGE 13 WATT WATTAGE MINI TWIST STYLE MEDIUM SCREW BASE TYPE 10000 LIFE IN HOUR EL SHAPE DESIGNATION 2700 82 COLOR RENDERING
- Color Rendering Index: 82
- Color Temperature: 2700 K
- Lamp Bases: Screw Terminals
- Lamp Power: 60 watts
-
-
Supplier: bulbs.com
Description: Sylvania brand 13 Watt plug-in compact fluorescent bulb with 2GX7 base. Optimized for use with electronic dimming ballasts. Warm white color for a more inviting atmosphere Performance - brand name lamp at a competitive price
- Color Temperature: 2700 K
- Lamp Bases: Other Lamp Bases
- Lamp Power: 13 watts
- Mean Lumens: Over 800 lm
-
Supplier: bulbs.com
Description: Sylvania brand 13 Watt plug-in compact fluorescent bulb with 2GX7 base. Optimized for use with electronic dimming ballasts. Cool white color very popular with many businesses Performance - brand name lamp at a competitive price
- Color Temperature: 4100 K
- Lamp Bases: Other Lamp Bases
- Lamp Power: 13 watts
- Mean Lumens: Over 800 lm
-
Supplier: Litetronics International, Inc.
Description: PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on
- Color Rendering Index: 82
- Color Temperature: 3500 K
- Compact: Yes
- Initial Lumens: 825 lm
-
Supplier: Litetronics International, Inc.
Description: PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on
- Color Rendering Index: 82
- Color Temperature: 2700 K
- Compact: Yes
- Initial Lumens: 825 lm
-
Supplier: Litetronics International, Inc.
Description: PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on
- Color Rendering Index: 82
- Color Temperature: 3500 K
- Compact: Yes
- Initial Lumens: 900 lm
-
Supplier: Litetronics International, Inc.
Description: PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on
- Color Rendering Index: 82
- Color Temperature: 5000 K
- Compact: Yes
- Initial Lumens: 900 lm
-
Supplier: Larson Electronics LLC
Description: service life over twice that of standard T5-HO bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our new second generation LED T series 15 watt T17 lamps which produce 15%
-
Supplier: Larson Electronics LLC
Description: . Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge We have eliminated the ballast box normally associated with fluorescent fixtures
-
Supplier: Larson Electronics LLC
Description: vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-HO bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our new second generation
-
Supplier: RS Components, Ltd.
Description: Multi-lamp and multi-power matchbox electronic ballasts for controlling fluorescent lamps. Compact size ballast to be integrated. Can be used for lighting equipment in protection Class I and II. Suitable for connection to emergency equipment in compliance with EN
- Ballast Technology: Electronic Ballast
- Lamp Type: CFL Lamp
- Lamp Wattage: 4 to 16 watts
- Nominal Voltage: 220/240 V
-
Supplier: RS Components, Ltd.
Description: Multi-lamp and multi-power matchbox electronic ballasts for controlling fluorescent lamps. Compact size ballast to be integrated. Can be used for lighting equipment in protection Class I and II. Suitable for connection to emergency equipment in compliance with EN
- Ballast Technology: Electronic Ballast
- Lamp Type: CFL Lamp
- Lamp Wattage: 4 to 16 watts
- Nominal Voltage: 220/240 V
-
Supplier: RS Components, Ltd.
Description: ELT Electromagnetic ballast, for built-in use, indoor use. This electronic ballast operates Compact Fluorescent lamps. Ballasts for indoor use. Low power factor ballasts for use with Compact Fluorescent lamps. Works with a starter. Vacuum
- Ballast Technology: Hybrid Ballast
- Lamp Type: CFL Lamp
- Lamp Wattage: 10 to 18 watts
- Nominal Voltage: Other
-
Supplier: GE Lighting
Description: T8/WM, F40T8, FE15T8 LAMP TYPE 1//25/26/28/29/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.1/0.25/0.11 AMPERE INPUT CURRENT PARALLEL WIRING LOW OUTPUT CIRCUIT TYPE 12/13/29 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99/0.86/0.99/0.97 POWER FACTOR 0.66/0.71 BALLAST
- Ballast Factor: 0.6600 to 0.7100
- Ballast Technology: Electronic Ballast
- Lamp Wattage: 1 to 40 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
-
Supplier: GE Lighting
Description: 5/54/55/58 W LAMP WATTAGE 347 V INPUT VOLTAGE 0.32/0.2/0.33 AMPERE INPUT CURRENT PARALLEL WIRING 109/68/113/69 W INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.99/0.98 POWER FACTOR 0.86/1.03/1.06/1.18 BALLAST FACTOR ULTRASTART[R] BRAND
- Ballast Factor: 0.8600 to 1.18
- Ballast Technology: Electronic Ballast
- Lamp Wattage: 5 to 58 watts
- Nominal Voltage: 347 V
-
Supplier: GE Lighting
Description: LAMP TYPE 13/18/10/16 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.19/0.06/0.26/0.12 AMPERE INPUT CURRENT SERIES WIRING NORMAL OUTPUT CIRCUIT TYPE 15/32 W INPUT POWER PROGRAMMED STARTING TYPE 0.99/0.89/0.96 POWER FACTOR 1.09/1.04 BALLAST FACTOR SIDE EXIT LEAD CONFIGURATION PROLINE[TM]
- Ballast Factor: 1.04 to 1.09
- Ballast Technology: Electronic Ballast
- Lamp Type: CFL Lamp
- Lamp Wattage: 10 to 18 watts
-
Supplier: GE Lighting
Description: T8/WM, F40T8, FE15T8 LAMP TYPE 1//25/26/28/29/32/40 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.12/0.06/0.31/0.01 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 14/15/35 W INPUT POWER PROGRAMMED STARTING TYPE LINEAR LAMP STYLE 0.99/0.83/0.96 POWER FACTOR 0.8/0.88 BALLAST
- Ballast Factor: 0.8000 to 0.8800
- Ballast Technology: Electronic Ballast
- Lamp Wattage: 1 to 40 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/68340/41554260-MIT.pdf?sequence=2
1 - 3 watt ballast loss for magnetic or electronic ballasts driving a 13 watt compact fluorescent ; consult Valmont, Magnetek or others.
-
Energy Design Guidelines for High Performance Schools: Hot and Dry Climates
A 13 - Watt compact fluorescent lamp (about 15 Watts with an electric ballast ) provides the same illumination as a 60-Watt incandescent lamp and lasts up to 10 times longer.
-
Energy Design Guidelines for High Performance Schools: Hot and Humid Climates
A 13 - watt compact fluorescent lamp (about 15 watts with an electric ballast ) provides the same illumination as a 60-watt incandescent lamp and lasts up to 10 times longer.
-
Operations and Maintenance Best Practices--A Guide to Achieving Operational Efficiency
- A 13 - watt compact fluorescent lamp replaces a 60-watt incandescent ( ballast loss amounts to about 2 watts).
-
Energy Design Guidelines for High Performance Schools: Tropical Island Climates
A 13 - watt compact fluorescent lamp (about 15 watts with an electronic ballast ) provides the same illumination as a 60-watt incandescent lamp and lasts up to 13 times longer.
-
Thermally efficient compact fluorescent fixtures
This fixture systems consists of a 13 watt compact fluorescent lamp mounted vertically within a reflector with an integral lens, ballast , and edison base.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/534/NicholasCaton2007.pdf?sequence=1
WWPL60-213Q-EB-G24q-1 Advance Ballast #ICF-2S13-H1-LD, factory installed by Williams (2) 13 Watt , 4-Pin G24q-1 Base Compact Fluorescent .
-
Analysis of federal policy options for improving US lighting energy efficiency: Commercial and residential buildings
In the compact fluorescent tables (B.5 and B.6), 13.5- watt (electronic ballast ) and 15-watt (magnetic ballast) lamps are listed, because more energy data are available for 60-watt-equivalent replacements, but the 13 - and 18-watt prices are …
-
Buildings sector demand-side efficiency technology summaries
Typically, a 13 watt compact fuorescent lamp equipped with a 2 watt ballast is statable to replace a 60 watt incandescent lamp. Some compact fluorescent systems include an edison base or screw base adaptor enabling the use of the …
-
Final Report: Review of State Energy Research, September 15, 1996 - September 30, 1998
Compact fluorescent Iuminaire w/2 13 - watt CFLS Efficiency 30 watts (including ballast ) Electric use .