-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting
- AA Grade: 5052
- Coil Stock: Yes
- Elongation: Over 5 %
- Features: Corrosion Resistant, Cold Finished / Rolled
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting
- AA Grade: 5052
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Finished / Rolled
- Overall Thickness: 0.1250 to 0.3130 inch
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting
- AA Grade: 5052
- Coil Stock: Yes
- Elongation: Over 5 %
- Features: Coated / Painted, Corrosion Resistant, Cold Finished / Rolled
-
-
Supplier: Aleris International, Inc.
Description: Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting
- AA Grade: 5052
- Coil Stock: Yes
- Elongation: Over 5 %
- Features: Anti-slip / Textured, Corrosion Resistant, Cold Finished / Rolled
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Use on many weldable cast and wrought aluminum alloys Generally recommended for welding 5052, any 6XXX series alloys and castings Embossed on each end for easy identification after use Typical Applications Bicycle frames Pressure vessels Welding Positions All
- Alloy Type: Aluminum Alloy
- Approvals / Conformance: AWS
- Diameter / Thickness: 0.0625 to 0.1250 inch
- Form / Shape: Solid Wire
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.10 ER4043 Description Washington Alloy 4043 (commonly referred to as AlSi5) is a 5% silicon aluminum filler metal that is available in spools or cut lengths for MIG or TIG processes. This alloy is recommended for welding 3003, 3004, 5052
Find Suppliers by Category Top
More Information Top
-
Effect of Electromagnetic Field on Microstructure of 5052 Aluminum Alloy Sheet by Roll-Casting
The effect of electromagnetic field on microstructure of roll- casting 5052 aluminum alloy sheet has been investigated and analyzed.
-
Scientific.Net: Materials Science
Abstract:The effect of electromagnetic field on microstructure of roll- casting 5052 aluminum alloy sheet has been investigated and analyzed.
-
Scientific.Net: Materials Science
Abstract:The effect of electromagnetic field on microstructure of roll- casting 5052 aluminum alloy sheet has been investigated and analyzed.
-
Scientific.Net: Materials Science
Abstract:The effect of electromagnetic field on microstructure of roll- casting 5052 aluminum alloy sheet has been investigated and analyzed.
-
Scientific.Net: Materials Science
Abstract:The effect of electromagnetic field on microstructure of roll- casting 5052 aluminum alloy sheet has been investigated and analyzed.
-
Scientific.Net: Materials Science
Abstract:The effect of electromagnetic field on microstructure of roll- casting 5052 aluminum alloy sheet has been investigated and analyzed.
-
Advanced Materials Research
Abstract:The effect of electromagnetic field on microstructure of roll- casting 5052 aluminum alloy sheet has been investigated and analyzed.
-
[Texture variation of CC 5052 aluminum alloy slab from surface to center layer by XRD].
For improvement of the processing and gaining uniformity texture structure and performance of direct chill cast CCAA 5052 aluminum alloy band after first hot rolling with different reduction, the material was annealed at 454 degrees C and then cold rolling with different …
-
[Texture variation of DCAA 5052 aluminum alloy slab at difference position through thickness by XRD].
For improvement the processing and gaining uniformity texture structure and performance the thickness direction of direct chill cast DCAA 5052 aluminum alloy band after first hot rolling with different reduction, the material was annealed at 454 degrees C and then cold rolling …
-
Evaluation and Characterization of In-Line Annealed Continuous Cast Aluminum Sheet
TComparison of texture evolution during cold rolling between direct chill and continuous cast aluminum alloy 5052 .T .