-
Supplier: Morgan Advanced Materials
Description: High-purity Active Braze Alloy of gold, nickel and titanium, developed for direct application to ceramic surfaces. Nominal composition by weight: 96.4% Au, 3.0% Ni and 0.6% Ti.
- Brazing Filler Alloys: Gold Alloy Braze
- Melting Range: 1837 to 1886 F
-
Supplier: Morgan Advanced Materials
Description: High-purity Active Braze Alloy of copper, silicon, titanium and aluminum, developed for direct application to ceramic surfaces. Nominal composition by weight: 92.75% Cu, 3.0% Si, 2.25% Ti and 2.0% Al.
- Brazing Filler Alloys: Copper Alloy Braze
- Melting Range: 1756 to 1875 F
-
Supplier: Morgan Advanced Materials
Description: High-purity Active Braze Alloy of silver, copper, indium and titanium, developed for direct application to ceramic surfaces. Nominal composition by weight: 59.0% Ag, 27.25% Cu, 12.50% In and 1.25% Ti.
- Melting Range: 1121 to 1319 F
-
-
Supplier: Morgan Advanced Materials
Description: High-purity Active Braze Alloy of gold, nickel, vanadium and molybdenum, developed for direct application to ceramic surfaces. Nominal composition by weight: 82.0% Au, 15.5% Ni, 1.75% V and 0.75% Mo.
- Melting Range: 1724 to 1760 F
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Welding & Brazing Services TIG MIG Spot Robotic MIG Brazing
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Industry Served: Aerospace / Avionics, Automotive / Radiators, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Tubing Assembly / System
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Carbon (Graphite, Diamond, etc.), Cast Iron, Copper / Copper Alloy, Nickel / Nickel Alloy, Steel - Stainless, Steel - Carbon / Alloy, Steel - Tool
-
Description: PA&E offers vacuum brazing processes to join dissimilar materials such as titanium, alumina, Zirconia, and more. Bonding Solutions for Electronic Packaging Our experienced staff of material scientists and process engineers can meet the highest demands for quality
- Additional Services: CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, Low to Mid Volume Production, Machining, Testing and Inspection
- Dissimilar Materials: Yes
- Industry Served: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care
- Location: North America, United States Only, Northwest US Only
-
Supplier: ESAB Welding and Cutting Products
Description: Features ESAB 4043 is one of the oldest and most widely used welding and brazing alloys. It can be classified as a general purpose type filler alloy. The silicon additions result in improved fluidity to make the alloy a preffered choice by welders. This alloy is
- Approvals / Conformance: AWS
- Brazing Filler Alloys: Aluminum Alloy Braze
- Form / Shape: Solid Wire
-
Supplier: ESAB Welding and Cutting Products
Description: Features A blue powder general purpose brazing flux for cast iron, steel, brass, bronze and copper brazing. Active from 1400°F to 2000°F. Performs to AWS A.31,Type FB3-F
- Approvals / Conformance: AWS
- Fluxes & Cleaners: Brazing Flux
-
Supplier: ESAB Welding and Cutting Products
Description: Features Gray paste flux for welding and brazing on cast iron, mild steel, nickel silvers, and copper. Active from 1400°F and protects up to 2200°F. Performs to AWS A5.31,Type FB3-G
- Approvals / Conformance: AWS
- Fluxes & Cleaners: Brazing Flux
-
Supplier: ESAB Welding and Cutting Products
Description: Features White powder flux for brazing on steel, cast iron, copper and brass. Active from 1400°F to 2000°F. Performs to AWS A5.31,Type FB3-F
- Approvals / Conformance: AWS
- Fluxes & Cleaners: Brazing Flux
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: For applications where a dry low volatile flux is desired. The 6040 flux is active in fluxing refractory oxides.
- Fluxes & Cleaners: Brazing Flux
- Form / Shape: Powder
-
Supplier: Peridot Corporation
Description: Peridot has considerable expertise in micro brazing, resistance welding and soldering of delicate miniature metal components. Marrying dissimilar metals is one of our specialties. Our in house jig and fixture department assures that your project is not back-burnered waiting for an outside
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Dissimilar Materials: Yes
- Industry Served: Aerospace / Avionics, Electrical Parts / Assemblies (Contacts, Connectors, etc.), Heat Sinks / Thermal Management, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Tool & Die, Tubing Assembly / System
- Location: North America, United States Only, Southwest US Only, Northwest US Only
-
Supplier: Heraeus Medical Components Division
Description: No Description Provided
- Additional Services: Assembly, CAD / CAM Support, Low to Mid Volume Production, Machining
- Industry Served: Medical Devices / Health Care
- Location: North America, United States Only, Midwest US Only, Other
- Materials: Steel - Stainless, Titanium Alloy, Specialty / Other
-
Supplier: Conax Technologies
Description: . This assembly is inserted into a closed-end tubewell, which is then filled with Al2O3 powder and capped with potting compound. Copper and nickel element assemblies (E-style) feature a similar tubewell construction, with PTFE(r)-insulated lead wires brazed to the element. The tubewell
- Diameter or Width Range: 0.1250 to 0.2500 inch
- Element Configuration: Single Element
- Element Material: Platinum, Nickel/Nickel Alloys, Copper
- Probe Configuration: Straight Probe
-
Description: range of metals, including: aluminum, titanium and iron/nickel alloys, for additional flexibility. Qnnect, formerly Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard
- Coating: Antireflective
- Materials: Sapphire, Specialty / Other
-
Description: Hermetic Solutions Group also provides a number of window sealing options including: proprietary active braze sealing; a patented direct sealing process; standard braze sealing, solder sealing and an innovative ceramic sealing process.
- Component Type: Pressure Windows
- Waveguide Cross Section: Rectangular, Circular
- Waveguide Material: Aluminum, Other
Find Suppliers by Category Top
Featured Products Top
-
material–logical connecting technology, both passive and active brazing techniques are used, with this, high-strength composites can be produced which are permanently proof and vacuum-tight in the temperature range from -150? up to +500?. If you want to know more information, pls contact with us. (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/86277/874612162-MIT.pdf?sequence=2
Active Braze Alloys for Metal Single Layer Grinding Technology .
-
http://dspace.mit.edu/bitstream/handle/1721.1/16625/55871896-MIT.pdf?sequence=2
120 5-13 Phase fraction calculation for Cu−40Ag −5Ti wt.% active brazing alloy .120 5-14 γZrO2 → (Zr) + 2(O) dissolution in Ag − Cu − Ti brazing alloys at .
-
Principles of Brazing
4.1.2 Wetting of Nonmetals by Brazes .................................................................146 4.1.2.1 Brazeable Coatings on Nonmetals .........................................................147 4.1.2.2 Activation of Joint Surfaces by Molten Brazes ( Active Brazing Alloys ) .......151 4.1.3 Erosion of Parent Materials ........................................................................151 4 …
-
ZIMR5405P283
A similar approach was used by Brochu et al.151 for joining Si3N4 to an iron aluminide intermetallic alloy, FA-129, where a Cu sheet and an active braze alloy (ABA) sheet were placed adjacent to the ceramic (Fig. 24).
-
Ceramic Integration and Joining Technologies: From Macro to Nanoscale Complete Document
Typical active braze alloys are based on the Ag, Cu, or Ag-Cu eutectic systems.
-
ZPRBR2005P222
Active brazing alloys have already been introduced in Chapter 2, section 2.2.2.
-
Brazing
Also used was the Incusil active brazing alloy (ABA) filler metal (Wesgo Met- als) with vacuum induction brazing at 720 °C (1330 °F) for 30 s to 3 min at a pressure of 0.4 MPa (0.06 ksi).
-
Improving the strength of brazed joints to alumina by adding carbon fibres
The addition of short, bare, carbon fibres to a silver-based active brazing alloy (63Ag—34Cu—2Ti—1Sn) resulted in up to 30% improvement in the shear/tensile joint strength of brazed joints between stainless steel and alumina.
-
ZCP2012IBSCCGJ
The active brazing alloys that showed partial or good wettability were used to fabricate two testing sets of ceramicceramic and ceramic-metal ASTM-F19 coupons [10].