-
Supplier: BlueWater Manufacturing, Inc.
Description: KwikRail is a safety handrail system that is easy to assemble and can be easily installed on site. It is a metal handrail and uses handrail brackets and handrail fittings to erect. The Kwik-Rail Safety Railing is an economically priced handrail system that is easily assembled with just a hex
- Material: Aluminum
- Standards: OSHA
- Type: Guardrail System
-
Supplier: Kee Safety Inc.
Description: The Extension Kit contains 1 pre-assembled 42 inch upright and 2 horizontal rails. The entire assembly uses the following fittings: 1 standard railing base flange, 1 three socket tee, and 1 two socket cross.
- Height: 3.5 ft
- Material: Aluminum
- Standards: OSHA, Other Standards
- Type: Guardrail System, Pipe Railing, Other / Specialty
-
Supplier: Kee Safety Inc.
Description: The Floor Hatch Safety Railing is designed for safe egress and ingress through access hatches and for protection of the opening while the access door is up.
- Height: 5 ft
- Length: 5 ft
- Material: Aluminum, Steel
- Standards: OSHA, Other Standards
-
-
Supplier: Kee Safety Inc.
Description: For roof hatches with hatchway ladder or stairway mounted to exit on the side of the hatch with hatch lid hinge to the right or the left.
- Height: 2.5 ft
- Length: 4.5 ft
- Material: Aluminum, Steel
- Standards: OSHA, Other Standards
-
Supplier: SlipNOT Metal Safety Flooring
Description: specific Safety handrails shape: Round or Square Handrails width: Customer specific Custom sizes can be fabricated to meet job specifications Available SlipNOTĀ® surface: Stainless steel, Steel, Aluminum Available in: Grade 1 (Fine), Grade 2 (Medium
- Length: 10 to 20 ft
- Material: Aluminum
- Standards: OSHA, Other Standards
- Type: Guardrail System, Walkway Railing, Warehouse Railing
-
Supplier: Kee Safety Inc.
Description: The KeeHatch Safety Railing System is designed for safe egress and ingress through roof access hatches and for protection of the roof opening while the roof hatch is open. The railing system meets OSHA Standards 29 CFR 1910.23 and 29 CFR 1910.27.
- Height: 3 ft
- Length: 2.5 ft
- Material: Aluminum, Steel
- Standards: OSHA, Other Standards
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/89928/54538351-MIT.pdf?sequence=2
In light of the results, then, aluminum bridge rails will be pursued in this design.
-
THE FEDERAL ROLE IN HIGHWAY RESEARCH AND TECHNOLOGY
All of the aluminum bridge rails tested failed as a result of wheel snagging and barrier penetration problems.
-
CR4 - Blog Entry: What About Wire and Cable Theft?
And now they steel aluminium railings from bridges , rails and fastenings from railway lines, and then the theft moves to goods-in-transit theft, vehicle hi-jacking (car-jacking to USA).
-
Dynamics of Bridges, Volume 5
The concrete parapets and aluminum rails on the bridge were considered by adding mass elements (MASS21) along the lines where they are located.