Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hi-Tech Seals, Inc.
Description: Kapton® is an excellent tape material for applications with temperature extremes. It can be used in temperatures up to 500°F/260°C, and as low as -452°F/-269°C. With its high dielectric properties Kapton® Tape is widely used by the MWD industry and aerospace
- Adhesive: Silicone
- Features: Removable, Single-Sided, Thermally Insulating / Insulative, Dielectric / Insulating
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Temperature Resistance: 260 C
-
Supplier: Deviser, Inc.
Description: Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It’s suitable for temporary binding and
- Dielectric Strength: 1000 to 1200
- Material Form: Tape
-
Supplier: Aremco Products, Inc.
Description: Pyro-Tape? 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape? products are availab
- Adhesive: Silicone
- Backing: Fluoropolymer, Plastic / Polymer
- Dielectric Strength: 2.36E8 V/m
- Features: Dielectric / Insulating
-
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all
- Carrier / Backing Material: Fluoropolymer, Plastic / Polymer
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Thickness: 0.0039 to 0.2362 inches
- Width: 48.03 inches
-
Supplier: Zippertubing Co. (The)
Description: tape for bundling and securing of wires and cables or any application requiring a flame retardant material with good dielectric strength, high and low temperature flexibility and resistance to moisture and outdoor conditions. ZT-TAPE® is the perfect mate to Zippertubing’s
- Adhesive: Acrylic
- Backing: Specialty / Other
- Performance Features: Dielectric / Insulating
- Temperature Resistance: -55 to 107 C
-
Supplier: Custom Fabricating & Supplies
Description: This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape—excellent for masking large, irregular parts. Product Features Temperature Rating: 600° F / 315° C Used primarily in Powder Coating
- Material Form: Tape
-
Description: , thin layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films? Aluminum metalized films? ITO coated films? Copper foil laminates? Aluminum foil laminates? Flat cable tape with a shielded
- Features: Dielectric / Insulating, EMI / RFI Shielding
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1656-05 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-05 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed
- Adhesive: Silicone
- Dielectric Strength: 6800 to 7500 V/m
- Features: Removable, Single-Sided, Dielectric / Insulating, Other
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1656-10 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-10 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed
- Adhesive: Silicone
- Dielectric Strength: 6800 to 7500 V/m
- Features: Removable, Single-Sided, Dielectric / Insulating, Other
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1656-12 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-12 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed
- Adhesive: Silicone
- Dielectric Strength: 6800 to 7500 V/m
- Features: Removable, Single-Sided, Dielectric / Insulating, Other
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1656-75 is an amber color high-temperature polyimide film tape. Dadas Tapes 1656-75 Features: Thin and conformable for masking of uneven surfaces High-performance silicone pressure sensitive adhesive Can be safely and cleanly removed
- Adhesive: Silicone
- Dielectric Strength: 6800 to 7500 V/m
- Features: Removable, Single-Sided, Dielectric / Insulating, Other
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of
- Dielectric Strength: 1900
- Features: Electrical Power / HV
- Material Form: Tape
-
Supplier: Deviser, Inc.
Description: Vinyl Pipewrap Tape is designed to protect pipe lines from acid, alkalis, corrosion by forming a barrier between the soil and pipe. This product offers excellent conformability and flexibility to pipe joint, unions and corners, as well as to straight pipe. The heavy duty backing is coated
- Dielectric Strength: 10000
- Material Form: Polymer (Plastic / Elastomer), Tape
-
Supplier: Budnick Converting, Inc.
Description: 3M™ PTFE Film Electrical Tape 60 is a PTFE film backed electrical tape. This flame retardant tape is suitable for use on high temperature coils, wire harnesses and capacitors where high dielectric and breaking strength are required. This tape is 600V rated and
- Adhesive: Specialty / Other
- Carrier / Backing Material: Fluoropolymer, Plastic / Polymer
-
Supplier: Mid-Mountain Materials, Inc.
Description: THERMOPAK® Tadpole Tape is fabricated by combining a cover material with an inner core (bulb) material in a configuration most suitable for your application. By using a bulb and tail design, the tadpole tape ensures optimum sealing performance, and can be manufactured to address
- Adhesive: Pressure Sensitive (PSA), Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Specialty / Other
- Features: Dielectric / Insulating
- Temperature Resistance: 568 to 815 C
-
Supplier: Deviser, Inc.
Description: UL Listed, Flame Retardant and Weather Resistant Vinyl Electrical Tape is designed for a multiplicity of applications where insulation and conformity are important considerations. This product has excellent performance in electrical wire harness wrapping. Resistant to acids, alkalis,
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Dielectric Strength: 7500 V/m
- Features: Dielectric / Insulating, Removable
- Peel Strength / Adhesion: 1.31 lbs/in
-
Supplier: DeWAL
Description: DW 469 is a pressure sensitive tape made of closely woven glass fabric and high temperature silicone adhesive. The glass fabric has excellent abrasion and heat resistance. This product meets Federal Aviation Regulation Part 25.855 (a-1). APPLICATION INFORMATION This
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Specialty / Other
- Dielectric Strength: 1.38E8 V/m
- Features: Dielectric / Insulating
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of
- Dielectric Strength: 500
- Features: Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer), Tape
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,
- Adhesive: Pressure Sensitive (PSA)
- Backing: Cloth - Woven Fabric, Specialty / Other
- Features: Dielectric / Insulating
- Temperature Resistance: Over 982 C
-
Supplier: ICO RALLY
Description: TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap
- Adhesive: Silicone
- Features: Single-Sided, Dielectric / Insulating
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 1.88 lbs/in
-
Supplier: Custom Fabricating & Supplies
Description: industries Often used for heat sealing or roller wrap tapes Excellent dimensional stability, tensile strength and durability High heat resistance, chemical inertness; outstanding hydrophobic and dielectric properties Construction Roll Length
- Material Form: Composite, Tape
-
Supplier: DeWAL
Description: DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION These tapes are used in masking metal parts
- Adhesive: Silicone
- Backing: Plastic / Polymer, PET / Polyester
- Features: Dielectric / Insulating, Transparent
- Peel Strength / Adhesion: 1.88 lbs/in
-
Supplier: DeWAL
Description: This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during wave soldering. This product can also be used in electrical insulation applications
- Adhesive: Silicone
- Carrier / Backing Material: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Dielectric Strength: 7.87E8 V/m
- Features: Dielectric / Insulating, Thermally Insulating / Insulative
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ VHB™ 4952 is a black, 0.025" (0.6 mm) tape with a modified acrylic adhesive and a very conformable, acrylic foam core. This provides an extraordinarily strong double sided foam tape that adheres to a broad range of substrates including aluminum, stainless steel, galvanized steel
- Material Form: Tape
-
Description: We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer, PET / Polyester
- Dielectric Strength: 5000 V/m
- Features: Dielectric / Insulating
-
Supplier: DeWAL
Description: This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION The primary uses for this product are gold finger
- Adhesive: Silicone
- Carrier / Backing Material: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Dielectric Strength: 3.15E8 V/m
- Features: Dielectric / Insulating, Thermally Insulating / Insulative
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of
- Adhesive: Pressure Sensitive (PSA)
- Dielectric Strength: 2500 V/m
- Features: Dielectric / Insulating
- Peel Strength / Adhesion: 2.5 lbs/in
-
Supplier: Deviser, Inc.
Description: Rubber Splicing Tape is an economical low voltage rubber vinyl insulating tape that is self-fusing with thick poly liner. It will bond quickly to itself to form a solid mass of water-tight protection for electrical wire and cable splices, split bolt connections, and motor leads up to
- Adhesive: Rubber
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Dielectric Strength: 490 V/m
- Features: Dielectric / Insulating, Protective Tape, Removable
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from commercial grade polyimide film with a special silicone adhesive. The polyimide carrier is only 1 Mil, making this tape extremely conformable for irregular shapes and surfaces. Polyimide tape has the ability to maintain its excellent physical,
- Material Form: Polymer (Plastic / Elastomer), Tape
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all
- Backing: Fluoropolymer, Plastic / Polymer
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Thickness: 0.0051 to 0.0197 inches
- Type: Single-Sided
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape® brand Electrical and Electronic Tapes are available with a wide range of backings and adhesive systems to meet the demanding application requirements of industry today. These specialty products are manufactured under the strictest standards to deliver the highest level of
- Dielectric Strength: 2000
- Features: Electrical Power / HV
- Material Form: Tape
-
Supplier: ICO RALLY
Description: TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its
- Adhesive: Silicone
- Features: Single-Sided, Transparent, Dielectric / Insulating
- Materials of Construction: Fluoropolymer, Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.25 lbs/in
-
Supplier: Zippertubing Co. (The)
Description: , this product provides a finished installation with excellent electromagnetic shielding characteristics, shield coverage of 98 percent and a flame retardant insulation jacket with good dielectric strength. This tape eliminates the need to go back over a shielded assembly a second time
- Backing: Specialty / Other
- Performance Features: Dielectric / Insulating, Electrically Conductive, EMI / RFI Shielding
- Temperature Resistance: -45 to 107 C
- Thickness: 0.0180 inches
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Fiberglass Fabrics and Textiles are manufactured from E-glass yarns with a continuous operating temperature of 1000°F • 538°C. Available in a variety of configurations including woven cloth, woven tape, sleeving, and rope, HYTEX® 1000 chemical resistant textiles
- Adhesive: Pressure Sensitive (PSA)
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Features: Dielectric / Insulating
- Temperature Resistance: 538 to 815 C
-
Description: BusBond® Insulation Tapes - are a cost-effective line of laminated busbar insulation offering single-sided, double-sided, Sheldahl® adhesives coated on various dielectric films provide insulation systems tailored for a wide range of busbar environments and applications, high
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer, Specialty / Other
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating, Thermally Insulating / Insulative, UV / Weather Resistant, Other
- Type: Double-Sided
-
Description: Low Flow Flame Retardant Adhesive on Polyester Film Description T1929 tapes are low flow self-extinguishing adhesive with PET film and are designed for dielectric applications such as flat cables, coverlays, and busbars. The material’s superior dimensional
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer, PET / Polyester
- Dielectric Strength: 1.97E8 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating, Thermally Insulating / Insulative, UV / Weather Resistant, Other
Find Suppliers by Category Top
Featured Products Top
-
aerospace, automotive, and electronics industries. High-temperature heat-resistant tape is a specialized type of tape designed to withstand high levels of heat without degrading or losing its adhesive properties. It is commonly used in various industrial and manufacturing applications where exposure to extreme temperatures is a concern (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Adhesive Applications -
drive off the lubricant. Paste extruded film is unsintered. Applications include wire insulation and battery/fuel cell components; the most common use is in plumber's thread seal tape. Saint-Gobain services the leading (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Saint-Gobain Tape Solutions -
maintains excellent mechanical properties within a wide temperature range of 120~160?. 2. Corrosion resistance: Except for molten alkali metals, nano tape is almost immune to any chemical reagents. 3. High insulation: It is not affected by environment and frequency, has low dielectric (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
CHR tapes for electrical insulation applications center around dielectric strength and operating temperature. Whether it's coil winding, end tabbing, outer wrapping, harness protection or potting cable ends (read more)
Browse Specialty Tapes Datasheets for Saint-Gobain Tape Solutions -
With the addition of the CONAP® product portfolio to the historic ELANTAS portfolio, we have the resin solutions to protect your sensitive electronics from environmental extremes: heat, vibration, moisture, and chemical.
(read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for ELANTAS PDG, Inc. -
Battery systems of electric cars are of high relevance for the success of electromobility.
(read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for ELANTAS PDG, Inc. -
Our integration unlocks vast opportunities, marked by significant investments, signaling our commitment to growth and excellence in the field of protection and electrical insulation.
United in leading the charge for electrical innovation, our combined portfolio includes:
(read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for ELANTAS PDG, Inc. -
Custom Electrical Insulation & Dielectric Materials Follow us on: Facebook YouTube (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for ELANTAS PDG, Inc. -
Insulate with PEEK Performance
Designed specifically for use in challenging environments, PEEK insulated wire provides superior abrasion resistance and has the ability to withstand intense pressures and exposure to caustic fluids.
(read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Zeus -
ITO/IMITO is an excellent choice for use as a transparent electrode
(read more)
layer on LCoS and other LC based constructs or devices in need of
electro-optic properties with optical transparency. Typically made with
accessible IMITO on glass or silicon wafers as part of the construct
for an optical switching chip or display.
Browse Electrical Insulation and Dielectric Materials Datasheets for Abrisa Technologies
Conduct Research Top
-
Effect of Elastic Elongation on Dielectric Strength
Elastomeric insulating tapes are routinely used in electrical systems manufacturing. The dielectric strength of the material being used is of utmost importance in these applications and it is often assumed that typical reported values will be achievable in the final application. However, due
-
Arc Tracking and Silicone Self-Fusing Tape
Many electrical insulation applications are designed with dielectric breakdown strength (DBS), or the voltage potential required to break through an electrically insulating material, as a major factor. While this is a good test to determine how resistive a material is through its volume it does
-
NEW ADVANCES IN PRIMERLESS SILICONE INSULATION MATERIALS
the priming step. Using primerless silicone rubber laminate insulation tape leads to a more robust application process, as well as improved material properties such as adhesion strength, dielectric strength, volume resistivity, and thermal stability. This paper presents the results of a comparative
More Information Top
-
Electronic components
Dielectric band filters are available in SMD construction form, they are very compact because of large dielectricity numbers (in the order of magnitude of 100) and have a low inserting attenuation.
-
A model Calculation of the Dielectric band Structure of diamond and silicone
An earlier proposed model is used for the microscopic dielectric behavior to calculate the dielectric video tape structure of diamond and silicon in some symmetry directions of the Brillouinzone.
-
Old rules of the thumb for the design of optical layer systems
Dielectric band pass filters can be produced 0.01 % to > 30 % with bandwidths (FWHM) of $ (DWDM).
-
Fresnelsche diffraction appearance; interferences of high atomic number
The part of its width amounted, the receivings on the dielectric cylinder and on the dielectric video tape show (Piceinfaden) (black paper strip).
-
Organic materials for optoelectronics
As the overlap of the absorption region of Lumogen F300 and the emission of Coumarin 102 isn't so large then, a dielectric band pass filter additionally becomes to reflect aufgedampft on the conversion layer about the green color component.
-
Optics, light and laser
Dielectric defects seem themselves the lochartigen in Abb. 3.22 of the upper (Air) band to 15 sen of the bottom ( dielectric ) band .
-
Integration of Ni‐Cu‐Zn Ferrite in Low Temperature Co‐fired Ceramics ( LTCC ) Modules
Co‐firing of this ferrite with dielectric tapes requires the adaptation of the shrinkage behavior of the materials as well as the thermal contraction during the cooling period – especially in the temperature range below the transformation point of the glass phase …
-
Planar LTCC transformers for high voltage flyback converters: Part II.
Dielectric Tape Development .........................................................................
-
Integration of MnZn-ferrite tapes in LTCC multilayer
Abstract For co-firing of MnZn-ferrite tapes and LTCC dielectric tapes , the sintering shrinkage curves and the coef- ficient of thermal expansion of ferrite and dielectric tapes were matched.
-
Southwire's High Temperature Superconducting Cable Development - Summary Report
Southwire developed a HTS cable making facility for the winding of HTS and dielectric tapes .