-
Supplier: Western Analytical Products
Description: switching, allowing two columns to use one detector. Detector switching is another common application for this valve. Plug off the extra port with the included plug. Your detector switching application may require the flexibility of routing the column effluent to both detectors simultaneously
- Valve Type: Injection Valves
-
Supplier: Kuriyama of America, Inc.
Description: available separately as shown.) Rubber O-Ring (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Hex Wrench (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Head Set Screw (These items, referred to as "BOWA Sets
- English Size: 3 inch
- Material: Aluminum, Stainless Steel
- Size: English
- Type: Adapter, Swivel
-
Supplier: Kuriyama of America, Inc.
Description: Aluminum Male Adapter Stainless Steel Insert Stainless Steel Ball Bearings Rubber O-Ring (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Hex Wrench (These items, referred to as "BOWA Sets," are available separately as
- English Size: 3 inch
- Material: Aluminum, Stainless Steel
- Size: English
- Type: Adapter, Swivel
-
-
Supplier: Kuriyama of America, Inc.
Description: Wrench (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Head Set Screw (These items, referred to as "BOWA Sets," are available separately as shown.) No more twisted, leaking flexible metal hoses. Available for 3", 4", 5" and 6
- English Size: 6 inch
- Material: Stainless Steel
- Size: English
- Type: Adapter, Swivel
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: CR4 and Myth Busters?
I know for a fact that an Allen type wrench when over flexed will explode violently!
-
New Trends in Mechanical Engineering and Materials
In today's demanding and flexible manufacturing environments, fast changeover and set-up times are essential in order … The round serrated tool holder shank fit into tool pockets which are located on the face or edge of the tool plate clamping mechanism using a single Allen wrench to achieve precise, rigid and secure locking of the tool holder.
-
The CAPP Two-Way Shoulder Joint | ICIB Online Library, 1977 | ACPOC - Association of Children's Prosthetic-Orthotic Clinics
The flexion -extension friction mechanism uses a tapered wedge to increase the surface area in the narrow … Both can be adjusted with an Allen wrench (Fig. 4 ).
-
Prevention of Percutaneous Spinal Cord Stimulation Electrode Migration: A 15‐Year Experience
Both reportedly have passed bench testing for holding force, sliding force, repeated flexion , and lead buckling (23 … The Boston Scientific Corporation’s Clik anchor incorporates a locking mechanism with an Allen screw, requiring engagement by a torque-limited wrench .
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… XID-finish_up-v XID-fit_the_bill-v XID-flambe-v XID-flatter-v XID- flex -v XID-flirt_with … … XID-wheel_around-v XID-whip_up-v XID-whistle-v XID-whomp-v XID-win_back-v XID-winkle-v XID-wisecrack-v XID-womanize-v XID-worm-v XID- wrench -v XID-write_of-v … … XID-allegiance-n XID- allen _tate-n XID-alley_cat …
-
http://www.ctemag.com/pdf/2006/0607-Workholding.pdf
It makes your facility as flex- ible as possible.” To change a master jaw, the operator needs only an Allen wrench .
-
Wedge-locking coil heater for injection nozzle | Design Product News
An Allen wrench tightens the wedge lock clamping mechanism to user requirements. Flexible element extensions terminate to Teflon leadwires with moisture-resistant seals.
-
On the Moon
In his effort to get the wrench off, he is not only turning it parallel to the ground but also flexing it up and down. Allen : It looks like "vise" is a good word for it, Dave.
-
http://www.plumbersurplus.com/pdf/01908.pdf
… Steel Hoses for use with Tee, 3/8” compression HTS – 1 Stainless Steel Flexible Hose for Tempered … Remove cover from faucet body by unfastening the two (2) allen screws located on the back of the unit with wrench provided.
-
http://www.plumbersurplus.com/pdf/01896.pdf
HTS – 1 Stainless Steel Flexible Hose for Tempered Water Systems, 3/8” compression LF – Vandal Resistant … Remove cover from faucet body by unfastening the two (2) allen screws located on the back of the unit with wrench provided.