-
Supplier: Labconco Corporation
Description: cools to -4C with a heater that warms to 100C to achieve the users desired set point temperatures. It also features a corrosion-resistant, Teflon-coated chamber and Hastelloy shaft to protect against samples containing corrosive solvents.
- Applications / Materials Processed: Other
- Dryer Type: Evaporator, Vacuum Dryer
- Heat Source / Transfer: Electric
-
Supplier: ABB Measurement & Analytics
Description: assembly has no moving parts and no loss of energy due to beam divergence. Multiple coupler and probe types are available to accommodate applications such as knock out drums, feed water heaters, production vessels and separators. 316L stainless steel is the standard probe material however materials
- Can handle liquids with suspended solids (slurries): Yes
- Device Classification: Sensor System
- Instrument Display Options: Digital Readouts
- Material Density: 0.6000 (Specific Gravity #)
-
Supplier: ABB Measurement & Analytics
Description: assembly has no moving parts and no loss of energy due to beam divergence. Multiple coupler and probe types are available to accommodate applications such as knock out drums, feed water heaters, production vessels and separators. 316L stainless steel is the standard probe material however materials
- Can handle liquids with suspended solids (slurries): Yes
- Device Classification: Sensor System
- Instrument Display Options: Digital Readouts
- Material Density: 0.6000 (Specific Gravity #)
-
-
Supplier: Jaygo, Inc.
Description: The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is
- Actuation: Manual / Hand
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Media Description: Powder / Solids, Other
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide
- Actuation: Mechanical Device, Pilot Operated
- Connection: Threaded, Compression Fitting, Bolt Flange, Clamp Flange, Union, Tube Fitting, Butt Weld, Socket Weld / Solder, Metal Face Seal
- Controlled Pressure Range: 0.0 to 2500 psi
- Media Description: Air, Breathable Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Powder / Solids, Steam, Other
-
Supplier: Equilibar, LLC.
Description: ; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ports available Wide Variety of Diaphragms Including PTFE, Polyimide, SS316, Viton, and Nitrile Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest
- Actuation: Mechanical Device, Pilot Operated
- Flow (Cv): 1.00E-4 to 0.6000
- Media: Air, Breathable Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Powder / Solids, Steam, Other
- Media Temperature: 621 F
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR
- Actuation: Mechanical Device, Pilot Operated
- Flow (Cv): 1.00E-6 to 0.0700
- Media: Air, Breathable Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Powder / Solids, Steam, Other
- Media Temperature: 621 F
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available
- Actuation: Mechanical Device, Pilot Operated
- Flow (Cv): 1.00E-7 to 0.0700
- Media: Air, Breathable Air, Compressed Air, Water, Hot Water, Cold Water, Ground Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Powder / Solids, Steam, Other
- Media Temperature: 621 F
Find Suppliers by Category Top
More Information Top
-
Fabrication of 3D components by laser-aided direct metal deposition
… cladded for applications where a improved material performance is desired, such as Co base alloy on Cr-Ni-Ti base metal of nuclear valve seats [43], Hastelloy C - 22 (Ni-Cr-Mo base … … Fe-Al-Ti-C powder mixture on an austenitic …
-
ZNCTA2000P203
Nickel alloy powders used to fabricate porous P/M parts are also produced by water and gas atomization. Examples include Hastelloy C - 22 , Inconel 600, Monel 400, and Hastelloy X alloys used in filtration and fluid flow control applications where improved corrosion resistance, temperature resistance, and/or strength is required.
-
Packaging of High Power Semiconductor Lasers
Fig. 10.45 Illustration showing (a) coaxially fed powder laser cladding [53] and (b) wire-fed laser … Fig. 10.46 Print roller shaft clad with Hastelloy C - 22 [44] .
-
NiCrMoFeW (Hastelloy C-22) EN
Thermal spraying - Powders - Composition, technical supply conditions .
-
Corrosion of thermal spray hastelloy C-22 coatings in dilute HCl
… or gaseous fuel such as propylene or kerosene to heat and accel- erate powder feedstock that is … A range of austenitic stainless steels and high Cr nickel alloys have been examined for corrosion resistance in geological dis- posal of spent nuclear fuel and high-level nuclear waste.[15-19] Hastelloy C - 22 (UNS N06022, Haynes International, Inc., Ko- komo …
-
Solid particle erosion resistance of ductile wrought superalloys and their weld overlay coatings
in the interdendritic regions at the terminal stages of solidification [28], whereas Hastelloy C - 22 contains molybdenum-rich intermetallic , , and P phases [29]. The starting powder used for deposition of the iron aluminide exhibited the nominal Fe .
-
Production and Characterization of Carbonaceous Adsorbents from Biomass Wastes by Aqueous Phase Carbonization
The feedstock was ground into powder (180– 425 µm) prior to the experiment. The biomass feedstock (Japanese cedar) and deion- ized water were put into a pressure vessel ( Hastelloy C - 22 , volume = 66 ml) at a ratio of 3 g: 30 ml.
-
Tech Spotlight: Porous Metal for Aerospace
A scanning electron photomicrograph of a typical porous sintered metal powder material is shown in the Figure … Alloys include 316L stainless steel; Hastelloy B, C - 22 , C276, N, and X; Inconel 600, 625, and 690; Monel 400; nickel 200; alloy 20; and titanium.
-
Chromium (Cr) | AMERICAN ELEMENTS®
• Copper Chromium Zirconium Alloy Powder • Hastelloy B Alloy • Hastelloy C - 22 Alloy .
-
Non‐ferrous metals
Numerouscases of successful use of Hastelloy alloys in flue gas desulfur- ization (FGD) systems and hazardous waste … … in Ni-base alloys and their use in FGD and other segmentsof the powder industry are discussed. alloy family, the C - 22 alloy has the best resistance to localized corrosion in halide envi- ronments(chloridelfluoride-containingsolutions).