-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Sensors, Transducers Proximity Sensors - Industrial Series: 120253 Contrinex Package: Bulk Shielding: Unshielded Output Type: PNP-NO Sensor Type: Inductive Sensing Distance: 0.315" (8mm) Material - Body: Nickel-Plated Brass Voltage - Supply:
- Operating Distance: 0.3150 inch
- Technology: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Sensor Type: Inductive Sensing Distance: 0.083" (2.1mm) Response Frequency: 500Hz Material - Body: Plastic Indicator: LED Voltage - Supply: 12V ~ 24V Package / Case: Module Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): E2B
- Operating Distance: 0.0830 inch
- Technology: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1100095-TL-PP702 Category: Sensors, Transducers>Proximit y Sensors - Industrial Termination Style: Connector Package: Bulk Shielding: Unshielded Standard Package: 100 Output Type: NPN-NC, 2-Wire Sensor Type: Inductive Sensing
- Operating Distance: 0.2000 inch
- Technology: Photoelectric Sensors
-
-
Supplier: Win Source Electronics
Description: -Wire Sensor Type: Inductive Sensing Distance: 0.098" (2.5mm) Response Frequency: 1kHz Material - Body: Plastic Indicator: LED Voltage - Supply: 10V ~ 30V Package / Case: Module Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference
- Operating Distance: 0.0980 inch
- Technology: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
specifically for use in harsh operating environments. Let’s start by looking at the washdown inductive sensors from Contrinex. These (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
thickness measurement during ongoing production. The confocal sensors measure the material surface from two sides based on the differential method. The distance between the sensors is continuously determined via automatic calibration to a reference target. The material thickness is calculated from the (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group -
integration into INS (Inertial Navigation Systems), IMU (Inertial Measurement Units) as well as AHRS (Attitude and Heading Reference Systems). To minimize mechanical cross-coupling in multi-axis applications, GYPRO4300 is available in 3 frequency ranges (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
-lead package that ensures long operational and storage life. Its small form-factor allows to build compact multi-axis inertial systems that fit into a low-diameter cylinder. To minimize mechanical cross-coupling effects, GYPRO4300 is available in 3 frequency ranges. Low-SWaP, cost (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
Internal temperature compensation and cross interference compensation Good stability Long service life. The L10M Mini Flashlight Methane (CH4) (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
channel, 12 bit ADC Monolithic Power Systems’ 3 amp step-down DC-DC converter WINSOK’s p-channel MOSFET CrossChip’s linear current sensor Texas Instruments’ (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
– he received only part of the prize money. He went on to develop the bimetallic strip, gridiron pendulum and grasshopper escapement, but today is remembered only by specialist historians.) The principle that Harrison’s work enabled was the cross-referencing of two related parameters (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
These require an external power supply to operate. Resistive, inductive, and capacitive sensors fall under this category. An example is a strain gauge, which alters its electrical resistance with applied force (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd. -
the outside of each coupler is a tightly wrapped circular coil, providing the inductive transfer of power across short distances to a second coupler. On the inside of the circular coil is a loop antenna which allows the transfer of data between the two couplers. Behind each coupler are electronics (read more)
Browse IC Interconnect Components Datasheets for Mouser Electronics -
with one standard and others compliant with the alternative. The Wireless Power Consortium champions a technical standard known as Qi (pronounced “chee,” which references the Chinese term denoting “life force.”) The alternative standard is defined by the Air Fuel Alliance (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Review paper: Instrumentation for marine magnetotelluric and controlled source electromagnetic sounding
Figure 2 provides a comparison of fluxgate and induc- tion coil noise referenced to sea-floor and sea-surface fields, showing that the noise for the two sensors crosses at about the 500 s period.
-
A CMOS approach to coaxiality measurement of marine shafting and bearing system
Under the conditions that the centre of CMOS image sensor is overlapped with the centre of rotating inductance displacement transducer, the deviation of the centre of inner hole on the ith cross section with the reference to the datum-line beam can …
-
Study of the interaction between ionic salts and water by high-resolution calorimetry
I Cross section in the calorimeter vessel: I-lens shaped brass block containing the … … 3 - copper shield with the heater and the copper resistor as temperature sensor (non- inductive coils); 4- stainless steel … … aluminium cylinder of the reference cell (0.2 mm …
-
Encyclopedia of Microfluidics and Nanofluidics
A number of sensitive magnetic field detection devices have been developed as biosensors: giant magnetoresis- tive (GMR) sensors [4], piezoresistive cantilevers [5], inductive sensors [6], superconducting quantum interfer- ence devices (SQUIDs) [7 … … magnetoresis- tive (AMR) rings [9], and miniature Hall crosses [10]. Cross References .
-
Encyclopedia of Microfluidics and Nanofluidics
A number of sensitive magnetic field detection devices have been developed as biosensors: giant magnetoresistive (GMR) sensors [4], piezoresistive cantilevers [5], inductive sensors [6], superconducting quantum interference devices (SQUIDs) [7, 8], anisotropic magnetoresistive (AMR) rings [9], and miniature Hall crosses [10]. Cross- References .
-
Proceedings of the environmental technology through industry partnership conference. Volume 2
The computer cross coaelates objects, contnminant plumes, groundwater, and the receive signal with the transmitted signal to … The computer also monitors the relative A block diagram of the GAUSS gain of the receive and reference channels and electromagnetic (EM) induction sensor system is compensate for thermally induced electrorlic drift. shown in Figure 3.
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/bd5b4cf6ebee739cc1257688002e4a84/$file/abb%20review%204-2009_72dpi.pdf
A cross -section through the two sensor heads is shown in 6 . The reference distance between the top and bottom heads is sensed by a specially designed mag- netic inductance technology, which has proven to be exceptionally accu- rate and stable.
-
Sensor domain of histidine kinase ComD confers competence pherotype specificity in Streptoccoccus pneumoniae
Finally, cross - induction of competence in the presence of high CSP doses in the ComD2 or ComD3 carrying strain could reflect a minor selective interaction between these ComD variants and the CSP peptides. The data pre- sented in this work establish the role of the sensor do- main of the pneumococcal competence receptor ComD as a specificity determinant in accordance with the data referring to the S. gordonii ComD [6], and these findings constitute a …
-
Development of multiple frequency electromagnetic induction systems for steel flow visualization
… for Coal and Steel (RFCS) and the European Union under the NEST programme (Contact No 028670). . References . [1] Ma X, Peyton A J, Binns R and Higson S R 2005 Electromagnetic techniques for imaging the cross -section distribution of molten … … continuous casting nozzle IEEE Sensors J. 5 224–32 [2 … … design for an electromagnetic induction tomography (EMT) system applied …
-
http://search.abb.com/library/download.aspx?documentid=9akk105152a0874&languagecode=en&documentpartid=&documentrevisionid=&action=launch
A cross -section through the two sensor heads is shown in 6 . The reference distance between the top and bottom heads is sensed by a specially designed mag- netic inductance technology, which has proven to be exceptionally accu- rate and stable.