Products/Services for Infrared Imaging Sight Glass
-
Infrared Windows - (36 companies)...of special panes of transparent, infrared material set in a frame. The transparent IR window material allows thermal imaging of the component inside the electrical enclosure or equipment. Different materials for infrared windows are selected...
-
Infrared Thermometers - (145 companies)...of infrared thermometers include: Spot infrared thermometers that measure the temperature of a small area on a surface. Infrared scanning systems that scan a larger region. Infrared thermal imaging cameras that measure the temperature of many spots over...
-
Noncontact Infrared Temperature Sensors - (367 companies)...materials such as ceramic, concrete, glass, paper, plaster, and stone), and can zero-out to temperature on one side (inside) to get the differential. Noncontact infrared temperature sensors with laser spot aiming or sighting use a laser to indicate...
-
Industrial Thermometers - (389 companies)Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use. How to Select Industrial Thermometers. What...
-
Quartz Tube and Rod - (36 companies)Quartz tube and rod are hollow or solid stock shapes of fused quartz materials. They are used in laboratories, semiconductors, sight glasses, and level gages. Quartz tubes and rods are also used in X-ray tube, optical, lamp, pharma, vacuum tube stem...
-
Optical Lens Assemblies - (180 companies)Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses...
-
Binoculars - (63 companies)...binoculars include two side-by-side tubes fitted with lenses pointed in the same direction, they provide a three dimensional image that allows the viewer to accurately estimate distances. Heavy-duty devices for military and defense applications...
-
Optical Sights - (15 companies)...which is usually designated with a colored laser dot. Infrared sights use thermal imaging technology and represent an alternative to night vision goggles. Specialty optical sights are also available. Telescopic sights provide either fixed or variable...
-
Sight Windows - (190 companies)...systems interiors, and/or vacuum environments. They are also referred to as sight glass and are often replaceable or removable. Fluid clarity, color, level, and flow can be monitored through the window. Sight windows often include only the window...
-
Thermal Imagers - (350 companies)Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum. Thermal imagers detect heat patterns in the infrared wavelength spectrum. Thermal imagers rely on the emission of thermal or infrared energy by all...
Product News
-
Micro-Epsilon Group
Infrared pyrometer with laser sighting thermoMETER CTLaser pyrometers are used for both industrial measurements and R &D. Two laser beams mark the measurement spot which ensures precise temperature measurements. The thermoMETER CTLaser infrared pyrometers can be used with various measuring objects. From extremely low temperatures (-50 C) to the highest temperatures (975 C), these IR pyrometers measure precisely and reliably. Innovative infrared temperature sensor with laser sighting. Measuring range from -50 C to 975 C. Smallest... (read more)Browse Temperature Sensors Datasheets for Micro-Epsilon Group -
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Infrared Vision Windows: Expanding Sight Vista components, Hangzhou Shalom EO offers FPA Packaging Windows, Thermal Camera Window Assemblies, and IR ND Filters. Revealing the World of Optical Excellence: Optical Windows, transparent and essential for sealing and protecting internal components, require careful consideration of optical and mechanical properties. Infrared windows find widespread applications in FTIR spectroscopy, medical imaging, industrial electric equipment inspection, and security and defense. Applications: FTIR... (read more)Browse Optical Windows Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Optris Infrared Sensing, LLC
Double Laser Sight Infrared Thermometer Double Laser Sight Infrared Thermometers identifies the the spot to be measured. The infrared thermometers of the high performance series consist of an innovative double laser sight, in contrast to many IR thermometers with single lasers which only mark the middle but not the size for the spot size. The two emitters follow the infrared optical path to mark the accurate size and spot of the measuring field in every distance. This greatly supports the avoidance of measurement errors. The infrared... (read more)Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
AMETEK Land
Infrared Process Imaging Systems Infrared Process Imaging Systems for Vertical Continuous Annealing Lines. This application note looks at temperature measurement requirements during the continuous annealing process and the solution that 's been devised that overcomes the challenges caused by surface reflections and strip emissivity. Watch > > >Inside AMETEK Land - Ensuring Accuracy from the Start. AMETEK Land (Land Instruments). AMETEK Land (Land Instruments) is the world 's leading manufacturer of monitors and analysers... (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for AMETEK Land -
Abrisa Technologies
Optically Clear BOROFLOAT Sight Glass Windows Sight glass, also known as a sight window or sight port window, is a visual observation window made from a robust glass substrate, allowing an individual to view or monitor liquid level or flow of a tank, pipeline, or other pressure vessel. The sight glass is a disc held between two metal frames which are bolted, clamped, or fused to the frame. The glass itself can be strengthened (heat tempered) for additional durability, and may be coated for enhanced visibility and corrosion resistance... (read more)Browse Optical Windows Datasheets for Abrisa Technologies -
Cognex Corporation
In-Sight 2800 Vision System Vision made simple. The In-Sight 2800 vision system combines artificial intelligence (AI) with traditional rule-based vision tools to solve a wide range of applications. From presence/absence detection to sortation and character reading, In-Sight 2800 provides an easy to deploy solution for error-proofing. Designed for factory automation, In-Sight 2800 enables manufacturers of all sizes to: Increase product quality - Catch small, subtle defects with optimized error detection. Maximize... (read more)Browse Machine Vision Systems Datasheets for Cognex Corporation -
Cognex Corporation
In-Sight SnAPP Vision Sensor One device, endless possibilities Sensors, reimagined. The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily automate inspections, no experience needed. Leveraging innovative vision technologies, these user-friendly sensors solve a wide range of error-proofing tasks to improve quality control. Flexible functionality - Address a variety of applications across all industries... (read more)Browse Vision Sensors Datasheets for Cognex Corporation -
Cognex Corporation
In-Sight 3800 Vision System Setting the pace of machine vision. All-in-one vision system solves all your vision needs. High speed, high resolution, high flexibility. The In-Sight 3800 has it all. This advanced vision system provides a powerful, yet easy-to-use, solution for automated inspections. Embedded with a full set of robust rule-based tools and innovative edge learning technology, In-Sight 3800 solves a wide range of manufacturing applications, from defect detection and assembly verification to character reading... (read more)Browse Machine Vision Systems Datasheets for Cognex Corporation -
AMETEK Land
LSP-HD infrared linescanners tracking enable full control of a process, e.g., rolling processes or flat glass production lines. Our compact and sophisticated high accuracy infrared LSP-HP linescanners are designed to produce advanced thermal imaging of moving processes and, importantly, deliver high-definition measurements at all scan speeds. Find out more about LSP-HD linescanners here. We share our latest news, event information, and product and industry insights to keep you up to date. Follow Us on twitter. Follow Us... (read more)Browse Thermal Imagers Datasheets for AMETEK Land -
Foctek Photonics, Inc.
Infrared Material lenses-Infrared Lens Now, Infrared Lens are widely used in Human body temperature measurement, Vehicle ADAS system, Product detection, Real-time heat source monitoring and other fields. Foctek can customize infrared materials lenses such as Ge, Cu, and Chalcogenide glass according to customer needs. We can provide products with a diameter of 10mm~ 200mm. Single point diamond turning accuracy: Surface error PV <0.5 mm, Surface roughness RMS <5nm, Surface quality 60/40, Centering <3 ' (arcmin). Various AR coating... (read more)Browse Optical Lenses Datasheets for Foctek Photonics, Inc.
-
Intraoperative Imaging and Image-Guided Therapy
…tracker types, 266 tracking technologies, 263–265 variable definition, 266, 267 visualization, spatial relationship, 269–270 electromagnetic, 11 image guidance, 25 resection, 790, 791 workstations, 253, 254 Navigator, 655 Near- infrared fluorescence (NIRF) activated probes … 236–238 intraoperative and endoscopic imaging , 238 IRDye® 800CW, 238 … wireless headsets, 608 description, 604 human-machine interface emergency stop switch, 607 height-adjustable and PHANTOM hand controllers, 606 LMD-2451MT HD medical monitor, 605 motion scaling and tremor filtration, 607 MRI display, 606 polarized glasses , 605–606 sight , sound and surgery touch…
-
Markenadäquate configuration of Live Communication instruments
In image 24, the detailed structure is the represented Eye of Trackers. .... The apparatus is with a scene camera (A)1006, a sensor for the communication with the infrared light markers (B), a sensor for the detection of the view movements (C), glass (E) and infrared illumination diodes (F) reflective the infrared-light beams…
-
Shock Wave Science and Technology Reference Library, Vol. 5
We use alumina anvils, which are not only much stronger than toughened glass , but also transmit in the infrared up to around 5 μm, allowing IR imaging to determine temperatures. .... While this may look, at first sight , like a pure impact experiment, it is actually rather more…
-
ISOGAL: A deep survey of the obscured inner Milky Way with ISO at 7 and
15 micron and with DENIS in the near-infrared
The absorption in these clouds also provides a means of measuring the infrared extinction curve along diverse lines of sight . .... Many specific ISOGAL results have already been pub- lished, including: i) first imaging results (P´erault et al. 1996); ii) a study of late-type giants and long–period and semi–regular variables in Baade’s Windows ( Glass et al. 1999, Glass & Alves 2000, Alard…
-
Standard (yearbook)
The image performed imaging at infrared camera is being performed 映像化 in display installed on dashboard of before cab as position, basically not preventing the driving operativity of driver. .... due to viewpoint of type, type the special screen is provided and projects etc, each automotive ME force projects the image in film which improves the visibility of windshield that display method adopts … of confirmation of forward view is due to naked…
-
Meeting in Israel on Optical Engineering, 7th, Tel Aviv, Israel, Nov. 12-14, 1990, Proceedings
Consideration is given to submicron thin-film metal-oxide-metal infrared detectors, elements with long-focal depth and high-lateral … multiple-beam gratings for far-IR applications, line-of- sight alignment of a multisensor … surgery system, and composite image joint transform correlator. .... is also given to unusually fast energy transfer in solid state crystals and glasses , pattern recognition with…
-
Integrated Spatial Databases
Using two cameras situ- ated on both sides of the projection table, the tracking system simultaneously tracks the real-space 3-D position of two infrared LEDs, one fixed on the shutter glasses , the other one at the tip of the stylus. .... This information is passed to the rendering software that calculates the corresponding images . .... In this environment, immersion into the virtual world is limited to the sight pyra- mid defined by…
-
Military Applications of Infrared Techniques
Mounted in the cockpit of the F-104, the IR sight re- ceives infrared energy through a small window unider the windshield canopy. .... The target is presented, as a vis- ual display, directly onto the combininlg glass in front of .... The pilot sees the display in the same position as the visual image of a target would…
-
Hyperspectral imaging applied to end-of-life concrete recycling
[2] Hyvarinen, T., Herrala, E. and Dall’Ava, A., “Direct sight imaging spectrograph: a unique add-on component brings spectral imaging to industrial applications,” Proc. SPIE 3302 (1998). .... [4] Farcomeni, A., Serranti, S., Bonifazi, G., “Non-parametric analysis of infrared spectra for recognition of glass and glass ceramic fragments in recycling plants,” Waste Management 28, 557-564 (2008).
-
Active condensation detection based on FTIR principle
The condensation detection is made at state be non contact to glass of condensation detection based on F T IR principle and the condensation detection system can be built without preventing the view of driper. .... Through establishment to upper part in car of nearby infrared camera using for condensation detection. .... Assumes if in acquisition image windshield, dashboard.