-
Supplier: SensoPart
Description: Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR® Code Reader The VISOR® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked
- Application / Industry: Industrial, Other
- Horizontal Resolution: 1080 lines
- Imaging Technology / Camera Type: Smart Camera
- Monochrome / Color: Monochrome
-
Supplier: SensoPart
Description: VISOR® V20 Code Reader, Advanced, Megapixel Chip For OCR, 1D / 2D Codes and object detection Max. 255 jobs with 255 detectors each Alignment Multiple different code types with one reading 10 IO channels Encoder input Interface to IO-Box RS422, RS232 Ethernet, EtherNet/IP, PROFINET
- Application / Industry: Industrial, Other
- Horizontal Resolution: 1024 lines
- Imaging Technology / Camera Type: Smart Camera
- Monochrome / Color: Monochrome
-
Supplier: SensoPart
Description: Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR® Code Reader The VISOR® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked
- Application / Industry: Industrial, Other
- Horizontal Resolution: 1024 lines
- Imaging Technology / Camera Type: Smart Camera
- Monochrome / Color: Monochrome
-
-
Supplier: SensoPart
Description: Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR® Code Reader The VISOR® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked
- Application / Industry: Industrial, Other
- Horizontal Resolution: 1024 lines
- Imaging Technology / Camera Type: Smart Camera
- Monochrome / Color: Monochrome
-
Supplier: Synertron Technology, Inc.
Description: Panoramic Camera 360-degree video and omnidirectional sound reception 360-degree video and omnidirectional sound reception Built in 6 Display Modes SG360A-J1-T90 Panorama Camera Features: 360 Degree Built in 6
- Application / Industry: Other
- Camera Function: Still, Video
-
Supplier: Synertron Technology, Inc.
Description: Format - YUV/MJPG Focus Type - Auto focus Shutter Type - Electronic Rolling Shutter Power Consumption - 5V Applications: OCR Surveillance Document Scanning Barcode Reader Ordering Information: Part No. - SJ5050A12-SJ-AG0 Description - 5MP 1080P Camera Module
- Application / Industry: Other
- Camera Function: Still, Video
- Features: Board Mount
- Imaging Technology / Camera Type: Other
-
Supplier: e-con Systems™ Inc
Description: Infinity e-CAM52A_MI5640_MOD is particularly suited to the following applications: Camera for handhelds / Tablets Biometrics (IRIS Scan) Low Vision Electronic Microscope Surveillance OCR readers
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Maximum Frame Rate: 15 to 60 fps
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: support Normal Flip, Mirror and Rotate support Image Area - 3673.6 µm x 2738.4 µm Focus Distance:100mm to Infinity e-CAM52A_5640_MOD is particularly suited to the following applications: Camera for handhelds / Tablets Biometrics (IRIS Scan) Low Vision Electronic Microscope Surveillance
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Maximum Frame Rate: 15 to 60 fps
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: -board camera with features like high resolution, auto focus, zero shutter lag, and digital zoom is ideal for applications such as Industrial rugged tablets, Telepresence, Document Scanners / OCR Reader, Skin scanners, Access control systems, etc. This high-resolution
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 4656 lines
- Maximum Frame Rate: 24 to 30 fps
Find Suppliers by Category Top
More Information Top
-
Trusted Computing
From Concierge to Merchant: Once at the place of business, the concierge transmits the token (using MMS, Bluetooth, infrared, reader / camera / OCR ) and the list of only those items that will be purchased to the merchant.
-
Second Line of Defense Megaports Initiative Sustainment Plan - Port Klang Malaysia
Lane Area Radiation Portal Monitor (RPM) Optical Character Recognition ( OCR ) Camera License Plate Reader (LPR) Camera Fixed Focus Camera Proximity Sensor Bollard Concrete Barrier Gantry Electrical Cabinet Control Cabinet Traffic Control …
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6344/Hashemi_Vaziri_Shahram.pdf?sequence=1
system and its components as a “nonintrusive, unmanned, automated data collection” system, which is composed of a wireless communications device, remote cameras, electronic transponders, Optical Character Recognition Cameras ( OCR ) and License Plate Readers (LPR).
-
Camera-based Kanji OCR for mobile-phones: practical issues
A camera -based optical character reader ( OCR ) for Japanese Kanji characters was implemented on a mobile-phone.
-
Software Provides Developers Of Vision Components Smart Camera-Based Solutions With A New OCR Option
… vision solutions, recently announced the availability of a Texas Instruments TMS320DM64X Digital Signal Processor-compatible industrial Optical Character Recognition (OCR) library that can be used to turn Vision Components VC4XXX series smart cameras into stand-alone readers or OCR -enabled vision appliances.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/23458/conwaya44402.pdf?sequence=2
The proposed technologies for fee collection were EZ-pass readers that can identify transponder-equipped vehicles and camera / OCR technologies for license plate recognition to identify non-transponder equipped vehicles.
-
Proceedings of the Third International Conference on Soft Computing for Problem Solving
ABBYY Fine Reader is the OCR tool that transforms scans, PDFs and digital camera images into editable and searchable formats and delivers up to 99.8 % recognition accuracy.
-
Computers Helping People with Special Needs
… to locate and read barcodes can be implemented on a camera phone, perhaps in addition to other functionality pro- viding access to printed information (such as the KNFB reader , which is a commercial OCR system that runs on a Nokia camera phone).
-
An algorithm enabling blind users to find and read barcodes
… person to locate and read barcodes could be implemented on a camera phone, perhaps in addition to other functionality providing access to printed information (such as the KNFB reader , which is a commercial OCR system that runs on a Nokia camera phone).
-
Camera based mixed-lingual card reader for mobile device
With the availability of high-resolution cameras and increased computation power, it becomes possible to implement OCR applications such as business card reader in the mobile device.