Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Progressive Surface
Description: This shot peening system is totally automated, designed for masking and shot peening the cylinder areas on diesel engine heads. This system uses an overhead gantry to pick, mask, check and load diesel heads into the peening cabinet. Special pins mask off the
- Burnishing / Peening Type: Shot Peening
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL,
- Capabilities: Abrasive Blasting, Peening
- Industry: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Location: North America, United States Only, Northeast US Only
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Steel / Steel Alloys, Stainless Steel, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Polymer (Plastic / Rubber), Titanium
-
Supplier: ASTM International
Description: , corrosion detection, cleaning, and masking. Peened surfaces shall be uniform in appearance and completely dented so that the original surface is obliterated entirely. After shot peening, the following methods shall be done: residual shot removal, surface finishing, chemical
-
-
Description: Patco 110-53 Heavy-duty Vinyl Tape. PVC backing with an acrylic-based PSA on a 53lb Kraft paper liner. Applications Masking protection during mediablast or shot-peening applications. Easy-to-use gasketing material. Abrasion protection. Features & Benefits Conformable to irregular
- Adhesive: Acrylic
- Backing: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 3.44 lbs/in
- Temperature Resistance: -40 to 93.33 C
-
Supplier: Deviser, Inc.
Description: many electroplating operations, including both flat strip and overlapping masks, used for wrapping, patching, coated racks and masking many irregular surfaces. It also can be used as a protection tape for shot peening applications
- Adhesive: Rubber
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Features: Protective Tape, Removable
- Peel Strength / Adhesion: 1 lbs/in
-
Supplier: Custom Fabricating & Supplies
Description: operations, including both flat strip and overlapping masks Masking during anodizing operations Wrapping, patching, coated racks and masking irregular surfaces Labeling Milling and etching Peening operations Sealing containers from water intrusion
- Features: Removable
- Peel Strength / Adhesion: 2.31 lbs/in
- Temperature Resistance: -17.78 to 121 C
- Width: 6 to 24 inches
-
Supplier: Custom Fabricating & Supplies
Description: Thickness Roll Length - 36 yards Recommended Applications Masking during electroplating operations, including both flat strip and overlapping masks Masking during anodizing operations Wrapping, patching, coated racks and masking irregular
- Features: Removable
- Peel Strength / Adhesion: 2.31 lbs/in
- Temperature Resistance: -17.78 to 121 C
- Width: 0.2500 to 6 inches
Find Suppliers by Category Top
Featured Products Top
-
Customer Need A large supplier that designs and manufactures major structural components for the aerospace industry called on Budnick to help them with very complex masking applications. When we first visited the account, there was a team of eight employees masking small (read more)
Browse Masking Tapes Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Case Study - Masking Inefficiency Improvements
parts. The sections that were to be masked varied in size and had to be masked off very precisely due to their exposure during shot peening process. Employees were becoming exceedingly frustrated with this application because of the tedious nature of cutting the shapes of the masking area and the amount
More Information Top
-
Small Hole Shot Peening Applications
Figure 27 Peen masked strip with 11N process parameters developed earlier.
-
Shot Peening Medical Implants at Medtronic
Figure 27 Peen masked strip with 11N process parameters developed earlier.
-
100HE Suspension Plasma Spray (SPS) and Solution Precursor Plasma Spray (SPPS) application development
Figure 27 Peen masked strip with 11N process parameters developed earlier.
-
New battery manufacturing processes at UofM Dearborn reduce time, expense using 100HE plasma torch
Figure 27 Peen masked strip with 11N process parameters developed earlier.
-
Emerging Applications at University of Michigan - 100HE Axial Feed Liquid Precursor Plasma Spray
Figure 27 Peen masked strip with 11N process parameters developed earlier.
-
The 100HE Plasma Torch - a technical solution to thermal barrier coatings
Figure 27 Peen masked strip with 11N process parameters developed earlier.
-
100HE™ Abradable Coatings for Compressor Cases
Figure 27 Peen masked strip with 11N process parameters developed earlier.
-
100HE™ Plasma Torch Stability
Figure 27 Peen masked strip with 11N process parameters developed earlier.
-
Unique Thermal Spraying System at KLM
Figure 27 Peen masked strip with 11N process parameters developed earlier.
-
Aircraft MRO at KLM Royal Dutch Airlines
Figure 27 Peen masked strip with 11N process parameters developed earlier.