Products/Services for Pneumatic Oscillator
-
Oscillators - (564 companies)Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: Harmonic oscillators produce sine wave outputs...Oscillator TypePackage / Form FactorRF Connector
-
Pump Controllers - (254 companies)Pump controllers monitor flow and/or level variables, and control a pump accordingly to maintain the desired levels. Pump control can include simply turning a pump on and off, or more advanced controls for pump speed, output pressure, etc.
-
Optical Parametric Oscillators - (11 companies)Optical parametric oscillators (OPO) use parametric amplification in nonlinear crystals to produce optical gain. The output of an OPO can be varied over wide spectral ranges. Optical parametric oscillators (OPO) use parametric amplification...
-
Pneumatic Lubricators - (150 companies)Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
-
Pneumatic Fittings - (207 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Pneumatic Tools - (286 companies)Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability. Pneumatic tools have a higher power...
-
Pneumatic Clutches - (102 companies)Pneumatic clutches are air-actuated assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Pneumatic clutches are equipment drive assemblies that contain pneumatic components for connecting two...
-
Pneumatic Brakes - (120 companies)Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake. Pneumatic brakes, or air brakes or compressed air brakes, use compressed air generated...
-
Pneumatic Rotary Actuators - (205 companies)Pneumatic rotary actuators use pressurized air to rotate mechanical components. Pneumatic rotary actuators use pressurized air to rotate mechanical components. They are used in applications such as machine loading and unloading, material handling...
-
Electro-Pneumatic Transducers - (88 companies)Electro-pneumatic transducers convert current or voltage input signals to proportional output pressures. They are used as process control elements in valves, pneumatic relays, and flow regulators for applications such as spray and damper control...
Product News
-
Aker Technology USA Corporation
Crystal Oscillators - the 'heartbeat' for an MCU A quartz crystal oscillator is the 'heartbeat ' for an entire microprocessor unit (MCU). It provides the clock frequency signal that is necessary for the MCU to execute instructions. A module that contains a quartz crystal and an oscillation circuit requires a power supply for temperature and frequency adjustment output. Because the module contains active electronic components, it is considered an active crystal oscillator. It is important to note that a quartz crystal oscillator does... (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
SiTime Corporation
MEMS Oscillators Fundamentals Overview. This class introduces the operating principles, manufacturing process, and key performance benefits of SiTime MEMS resonators and oscillators for timing applications. It also reviews the key differences between SiTime MEMS and legacy quartz-based technology. Learning Objectives. What is a clock, resonator, and oscillator?. What is an XO, TCXO, and OCXO?. Operating principles of SiTime MEMS vs. quartz resonators. Fabrication of SiTime MEMS resonators. Assembly and packaging technology... (read more)Browse Oscillators Datasheets for SiTime Corporation -
Quantic Wenzel
Citrine Series Crystal Oscillators The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed frequency between 1 MHz and 700 MHz. Both HF and VHF oscillators are available with and without a vibration isolation system. And, both the HF and VHF Citrines are available in the "PLUS " series, which adds multipliers... (read more)Browse Oscillators Datasheets for Quantic Wenzel -
Quantic Wenzel
Golden VHF Bootstrap Oscillator Available from 80 MHz to 130 MHz, the Golden Bootstrap oscillator provides ultra-low phase noise performance and low-g sensitivity of better than 5e-11/g below 300 Hz offsets, and 5e-12/g sensitivity above 300 Hz when vibration isolation is included. Our proprietary bootstrap oscillator technology consists of two rugged OCXOs of the same frequency phase locked together. Special compensation techniques minimize vibration induced phase noise by mechanically aligning the two oscillators... (read more)Browse Oscillators Datasheets for Quantic Wenzel -
SiTime Corporation
What Is a Digitally Controlled Oscillator? Understanding the Role and Impact of Digitally Controlled Oscillators in Modern Electronics. Whether it 's the coordination of international air traffic or operating broadcasting or telecom equipment, if electronic systems don 't meet performance targets and operate precisely and reliably through time, you 've got a problem. The challenges can extend into interconnected systems downstream, potentially causing operational malfunctions or outages. For electronic systems to run smoothly, you 've... (read more)Browse Oscillators Datasheets for SiTime Corporation -
Aker Technology USA Corporation
Need Oscillators With Design Flexibility? Continued Innovation at Aker Technology Brings More Design Flexibility to Frequency Control Market. S2A LVPECL oscillator available in 2.5 mm x 2.0 mm ceramic packaging with low jitter. Technology Highlights. More options of industry standard packaging. LVPECL technology ideal for network, data center and high-speed converters. Low jitter of only 0.3 ps. Fast delivery of samples and production runs. View Datasheet (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Aker Technology USA Corporation
Temperature Compensated Crystal Oscillators Designed to provide a stable oscillation frequency, Temperature Compensated Crystal Oscillators (TCXOs) contain built-in temperature compensation circuitry to adjust frequency and maintain stability. Learn how Aker 's TCXOs meet high specification standards and deliver precision during temperature shifts in real world applications. (read more)Browse Oscillators Datasheets for Aker Technology USA Corporation -
Interquip Electronics Co., Ltd.
Interquip Crystal Oscillator for BMS The battery management system (BMS) of electric vehicle is a control system protecting the safety use of battery cell. Which place nearby the battery pack in general and the operating temperature can up to +125C. The Interquip 's crystal oscillator for BMS is designed to fulfill the 125C high temperature operating condition. In addition, the environment and quality requirement is much tighter than consumer product in automotive industrial. The Interquip 's crystal oscillator for BMS is tested... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Quantic Wenzel
ONYX Series Crystal Oscillators The ONYX Series oscillators are small lightweight rugged OCXOs featuring low phase noise, good temperature stability and low acceleration sensitivity (to 1E-10/g per axis). Designed for Commercial and Military PCB mount applications, they provide excellent phase noise performance during vibration. The nickel-plated steel package is 1 " x 1 " x 0.5 " and includes sturdy pins (0.040 ") for mounting and signal interface. An internal voltage regulator is provided for excellent power supply line... (read more)Browse Oscillators Datasheets for Quantic Wenzel -
Interquip Electronics Co., Ltd.
Spread Spectrum Crystal Oscillators Nowadays, products have increasingly high requirements for EMI, and Interquip's spread spectrum OSC distributes the output peak energy over a wider frequency band, significantly reducing system EMI. Interquip launches its Spread Spectrum Crystal Oscillators, the 163E/F SERIES with a 3.2 x 2.5 mm package and frequency range available from 16MHz to 40MHz. The new clock oscillators can be used to reduce electromagnetic interference (EMI). Specifications: Nominal Frequency: 16MHz ~ 40MHz. Output... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
-
DOWNHOLE PERIODIC SEISMIC SOURCES *
Downhole periodic seismic sources tested in a shallow geothermal zone showed that a pneumatic oscillator could effectively generate downhole low‐frequency (10–100 Hz) seismic waves and that these waves could effectively penetrate a highly fractured formation.
-
Small-Sample Doppler Effect Measurements and their Interpretation in Fast Reactor Spectra
Pneumatic oscillator 14.
-
VI Latin American Congress on Biomedical Engineering CLAIB 2014, Paraná, Argentina 29, 30 & 31 October 2014
… to obtain respiratory impedance using FOT, such as the use of a linear engine to generate the oscil- latory flow signal and transducers to obtain the pressure signal [11], the use of a servo-controlled pneumatic oscilla- tor , that also uses transducers …
-
Analysis of Regional Mechanics in Canine Lung Injury Using Forced Oscillations and 3D Image Registration
Baseline Zrs measurements were made at mean airway pressure levels of 5, 10, 15, and 20 cm H2O applied in random order using a custom-built servo- controlled pneumatic oscillator .19 A deep inflation to 30 cm H2O for 30 s was …
-
Evaluating the Effectiveness of Various Nozzle Designs for High Pressure Waterjet Scaling of Loose Rocks from Mine Openings
The design of this nozzle configuration stemmed from the challenges that arose while testing the pneumatic oscillator .
-
IMPACT & FRICTION OF SOLIDS, STRUCTURES & MACHINES: THEORY & APPLICATIONS IN ENGINEERING & SCIENCE, INTL SYMP
The initial research work was undertaken on a pneumatically driven 100mm diameter device, in which the source of vibration was a pneumatic oscillator driven by a high pressure supply switched by solenoid valves [3].
-
How to Choose the right shower /oscillator
Lechler offers a wide variety of STAMM oscillator types: • Pneumatic oscillators 10.170 S, 10.363 • Electro-mechanical oscillator 10.200 E • Oil-hydraulic oscillator 10.591 S with micro-flow control valve • Linear oscillator 10.510 LSE …
-
http://dspace.mit.edu/bitstream/handle/1721.1/56384/RLE_QPR_109_X.pdf?sequence=1
The silastic pump is driven by a pneumatic oscillator which has been described previously.
-
Biosonar
Perhaps as a biomechanical consequence of faster clicking with sound generator that acts pneu- matic oscillator (Cranford et al. 1996; Au and Suthers. Chap.
-
Computational investigation of blade slotting on a high-load low-pressure turbine profile at various reynolds numbers: Part II—Optimization of slotting position
Large Amplitude Pneu- matic Oscillator for Pulsed-Blowing Actuators[R].