-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages
- Applications: Abrasive / Erosive Wear Protection
- Shape / Form: Ingot
- Standards / Specifications: Casting Grade (ICI, etc.)
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Applications: Other
- Shape / Form: Other
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Applications: Other
- Shape / Form: Ingot
-
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined
- Applications: Other
- Shape / Form: Ingot
Find Suppliers by Category Top
Featured Products Top
-
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
plating metal and some reducing agent. Atoms of the plating metal will continuously accumulate on the surface of the base metal as long as the board stays in the bath. Electroplating Electroplating is an additive process where an electric current drives atoms from sacrificial ingots (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC.
More Information Top
-
Strategies for the cost effective treatment of Oak Ridge legacy wastes
The Paducah Gaseous Diffusion Plant currently stores 6,000 tons of >99% pure nickel ingot volumetrically contaminated with uranium and technetium.
-
Fracture Behaviour of Nickel and Nickel–Iron Alloys under Hot-Working Conditions
A pure nickel ingot , prepared by vacuum-melting .
-
Interdiffusion in binary Ni-Re alloys
Similar disks were cut from the cylindrical ingot of high pure nickel prepared by the floating zone method.
-
Two-current conduction in nickel-base alloys
Cylindrical samples (0.1 inch diameter by 1.5 inch length) were obtained from cold-rolled alloy ingots and from pure nickel stock by machining and centerless grinding.
-
Ferromagnetic resonance in plastically deformed nickel monocrystals
We obtained 99.999~- pure nickel monocrystals from a single macroerystalline ingot by electron- beam melting.
-
Microstructure and Mechanical Properties of Mn-Containing Maraging Steels
… Fe-10Ni-6Mo-3Mn-1Ti (wt.%) alloy was assumed and a heat weighing 3 kg was prepared in a vacuum induction melting furnace under 10À2 mbar using vacuum-oxygen decarburized iron ingot , electrolytic manganese, commercially pure nickel shots, ferromolybdenum, and ferrotitanium.
-
Oxygen Content and Metallography of Atomized 304L Stainless Steel Powder
of pure iron ingot , ferrochromium pellets, nickel balls, and silicon wafer were melted in 20 kg lots in a 40 kW, 3 kHz induction .
-
Shape Memory Alloy Valves
At the beginning, an ingot has to be produced out of pure nickel and pure titanium.
-
The Ternary System Nickel/Silicon/Titanium Revisited
In addition to the about 50 ternary samples prepared in the previous study, 20 ternary Ni/Si/Ti samples were newly synthesized by arc melt- ing under high purity argon (from ingots of 99.99 wt.-% pure nickel , silicon and titanium; all supplied …
-
Slag remelt purification of irradiated vanadium alloys
Electroslagremelting is the currentmethod used to produce the purest availablelarge ingots of both alloy steels and nickel -base alloys (National Materials Advisory Board, 1976).