-
Supplier: Carlisle Interconnect Technologies
Description: filled copper wire braid, which enables easy forming and re-forming by hand without the need for bending tools. With a Copper/Poly Foil inner layer along with Semi-Rigid style dielectric and center conductor, our Semi- Flex cables provide enhanced shielding and
- Cable Jacket: Other
- Product Category: Cable Assembly
-
Supplier: Richardson RFPD
Description: SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to
- Application: RF
- Cable Assembly Gender: Male-Male
- Cable Length: 1.25 ft
-
Supplier: Richardson RFPD
Description: SEMI-FLEX® is a unique ALTERNATIVE to the use of semi-rigid coax. A tin filled wire braid outer conductor allows easy flexing and re-bending by hand. A solid copper secondary outer conductor and semi-rigid style core ensure electrical performance comparable to
- Application: RF
- Cable Assembly Gender: Male-Male
- Cable Length: 1.67 ft
-
-
Supplier: TE Connectivity
Description: : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 26.5 Other Comment : Die Set not included in Hand Tool Kit: Must be purchased separately., Die Set not included with
- Frequency Range: 26.5 GHz
- Gender: Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
These hand tools, called Easycut and Minicut, are lightweight, compact, and durable. They cut soft or semi-rigid plastic tubing made from a variety of materials. Easycut cuts tubing up to 1-1/2" O.D., and Minicut handles tubing up to 5/8" O.D. Both cutters feature steel blades, and a replacement blade is available for Easycut. Learn more. (read more)
Browse Pipe and Tube Cutters Datasheets for NewAge Industries -
in any blow-off application where the target area remains in a fixed location, or where the nozzle must reach into a tight space. The nozzles are mounted on ¼” diameter semi-rigid copper tubing that can be bent with a tube bending tool one time only. They can be attached to the (read more)
Browse Nozzles Datasheets for Vortec -
considerably less than the end load capacity. Can the hand rail locations be changed? Yes, and at no additional charge. The rails can be put on the ends or in an “L” configuration (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Cable Shielding
Semi - rigid coaxial cables of this design can be formed by hand , though tube bending tools are recommended, especially for smooth tubing. Common applications of solid-shielded types include short, fixed coax jumpers inside an instrument, or ground based …
-
Molex to Showcase RF/Microwave Products at IEEE 2013 International Microwave Symposium
• The new online RF Assembly Builder, a free configuration tool that simplifies the design process, allowing … Molex RF connector designs can accommodate standard RG braided cables, micro coaxial cable, semi - rigid cable, vendor specific custom cables, LMR types and hand conformable cables. The low and ultra-low loss microwave coax cables offer phase stability under dynamic conditions, tight impedance …
-
Cables And Connectors Link To New Applications | Components content from Microwaves & RF
Among the companies specializing in semi-rigid cable is RF Coax and Rosenberger, which promises repeatable performance in its semi - rigid cables for specifications to 67 GHz. A family of hand -formable cable assemblies from Electronic Assembly Manufacturing, Inc. or EAM () promises to match … They can be easily bent into a desired shape without tools .
-
Magnetic Nanoparticles
Connections between the circuit board and the coil were made by a 0.9m long non-magnetic beryllium copper-50θ semi - rigid coaxial cable, with a 2.19mm diameter ( Coax co. ref. … optimized to use an inductive air coil, L, which is a 31—turn solenoid hand —wound using a … 4 A useful tool to calculate the heat transfer by thermal conductance of several materials can be …
-
Low-profile broadband dual-mode four-arm slot spiral antenna with dual Dyson balun feed
On the other hand , slot spirals, although developed first [1, 3], have been less studied, primarily due … A specialised finite-element boundary-integral (FE-BI) based numerical tool is used to analyse and design … The antenna is fed with two semi - rigid coaxial cables in the form of a two-port infinite Dyson balun, as represented in Fig. 1. Thus, in and out of phase currents at the coax to slot line transition are responsible for …
-
11.29.07 -- Cables, Connectors, And Adapters Update
They can be made with semi-rigid, flexible, or flexible semi - rigid cable. Gore Adds Round Cable To Its Online Configuration Tool Micro- Coax Announces High-Power TNC Connector Santron Announces New Connector For Hand -Formable Cable Assemblies .
-
cntlist (finlayson-gwc2014.zip)
… 5 torn%5:00:00:injured:00 1 5 topic%1:10:00:: 1 5 tool %1:04:00 … … 04:: 5 5 rise%2:30:02:: 6 5 ring%2:39:01:: 3 5 rigid %5:00:00 … … 01:: 1 5 hang%2:35:02:: 5 5 handle%1:06:00:: 1 5 hand _over%2:40:00 … … 00:: 2 5 coincide%2:30:00:: 2 5 cocktail_party%1:11:00:: 1 5 coax %2:32:00 … … 00:: 1 4 send_for%2:32:00:: 1 4 senate%1:14:01:: 2 4 semi %5:00:00 …
-
cntlist (finlayson-gwc2014.zip\SimilarityUtils.zip)
… 5 torn%5:00:00:injured:00 1 5 topic%1:10:00:: 1 5 tool %1:04:00 … … 00:: 1 5 rise%2:38:04:: 5 5 ring%2:39:01:: 3 5 rigid %5:00:00 … … 00 4 5 happily%4:02:01:: 1 5 hang%2:35:02:: 5 5 hand _over%2:40:00 … … 00:: 2 5 coincide%2:30:00:: 2 5 cocktail_party%1:11:00:: 1 5 coax %2:32:00 … … 00:: 1 4 send_for%2:32:00:: 1 4 senate%1:14:01:: 2 4 semi %5:00:00 …
-
Start pdf
The tool is particularly suitable for the fast and accurate design and optimization of waveguide iris filters … Micro- Coax Inc. ucts include UTiFLEX flexible microwave cable, UTiFORM Hand Formable cable, M-FLEX(x) low cost flexible cable, semi - rigid coaxial cable and de- lay lines.
-
2008 IEEE MTT-S IMS exhibition guide
The tool is particularly suitable for the fast and accurate design and optimization of waveguide iris filters … Micro- Coax Inc. ucts include UTiFLEX flexible microwave cable, UTiFORM Hand Formable cable, M-FLEX(x) low cost flexible cable, semi - rigid coaxial cable and de- lay lines.