Products/Services for Styrofoam Flask
-
Laboratory Flasks - (151 companies)How to Select Laboratory Flasks. Image Credit: U.S. Plastic Corp. Laboratory flasks are lab vessels with wide bodies and narrow, tubular necks. They can be used for mixing, measuring, and heating chemicals, samples, and solutions. A type of labware...TypeGlass MaterialsPlastic Materials
-
Plugs, Stoppers, and Inserts - (345 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
-
Heating Mantles - (44 companies)Heating mantles are used to heat flasks containing a sample. Heating mantles are used to heat flasks containing a sample. Heating mantles are used in place of Bunsen burners or hot plates when the sample is an organic liquid. Organic liquids have...
-
Laboratory Shakers - (205 companies)Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached. Laboratory shakers and rotators...
-
Laboratory Reactors - (140 companies)How to Select Laboratory Reactors. Laboratory reactors are used to grow cells and contain reactions. They are designed for small-scale experiments in fields such as kinetics and yield studies. This product area includes shake flasks, small...
-
Laboratory Tongs - (23 companies)Laboratory tongs are tools used for grasping and lifting materials or labware.
-
Laboratory Fittings - (48 companies)Ground glass joints are used in laboratories to form leak-free connections between component labware such as flasks, condensers, and bubblers. Fittings are a vital part of any laboratory system. Although these components are not particuarly...
-
Labware Washers - (71 companies)Labware washers are used to clean various types of laboratory equipment.
-
Shipping Containers and Shipping Cases - (563 companies)...cases. tool crib shipping containers. insulated shipping containers. ocean shipping containers. plastic shipping containers. plastic shipping cases. plastic shipping crates. steel shipping containers. Styrofoam shipping containers. Intermediate bulk...
-
Beakers - (140 companies)...use. Graduated: Flasks are often marked with lines indicating volume, but are not intended for accurate measurement. This video discusses measuring volume in flasks and other labware. Video Credit: BioNetwork. Handle: Handles ease carrying and pouring...
Product News
-
Epilog Laser Corp.
Laser Engraving Metal Laser Engraving Metal Flasks. An Epilog Laser system is an ideal tool to burn through the black matte coating on these flasks to reveal a shiny contrast beneath. Practical and durable, these hip flasks make a great groomsman gift, bachelorette party favor, or college reunion keepsake. Visit the Sample Club for files and full instructions! (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Impro Industries USA, Inc.
Horizontally-Parted Green Sand Casting blocks. Impro is equipped with horizontally-parted green sand casting processes both at its China and Mexico plant locations. Region. Process. Weight (kg). Process Parameter. Suitability. Mexico. Sinto FBO Automatic Green Sand Molding Line. 0.5-40. Flask size: 610 x508 x250/250 mm. 100 molds per hour. Elbow, cover, bracket, manifold, bearing housing, transmission parts, impeller, turbine casing, and more. KW Automatic Green Sand Molding Line. 30-400. Flask size: 1350 x1000 x450/450 ~250/250mm... (read more) -
Impro Industries USA, Inc.
Sand Castings for Commercial Vehicles from Mexico Impro operates foundries with an extensive range of sand casting equipment in Mexico. The green sand processes are available for gray, ductile and CGI alloys. Process. Weight (kg). Process Parameter. Suitability. Sinto FBO Automatic Green Sand Molding Line. 0.5-40. Flask size: 610 x508 x250/250 mm. 100 molds per hour. Elbow, cover, bracket, manifold, bearing housing, transmission parts, impeller, turbine casing, and more. KW Automatic Green Sand Molding Line. 30-400. Flask size: 1350 x1000... (read more) -
Able Electropolishing Company, Inc.
Passivation Cleaning of flask attack occurring which weakens the base material and does irreparable damage to the part. Welded or brazed parts are not recommended for passivation. The process is not capable of removing the scale and discoloration in the "heat affected zone". As an alternative to passivation, your part may be better suited for our proprietary Brite Passivation process. This process involves a light electropolish, which is a superior process to passivation for improving corrosion resistance. (read more) -
Lee Engineering, LLC
Contact our experts in laboratory lattice clamps Three prong clamps are typically used to hold beakers, flasks, graduated cylinders and burettes. Pair with our laboratory lattice kits and components to maximize your lab workspace for a safe and robust setup. Industrial Series, Heavy Duty, 3 Vinyl Coated Finger, Dual Adjustable Head Lab Clamp, Maximum clamp opening 2.36 " (6 cm). Heavy-duty spring-loaded clamp jaw with a dual screw adjustment to fine-tune any fitting. Made of high-grade zinc alloy and powder coated alloy with all metal... (read more)Browse Tube Clamp Connectors Datasheets for Lee Engineering, LLC -
Baker
Cell Culture Chamber PhO2x Box removable shelving and can accommodate microtiter well plates, small flasks and petri dishes. For customers who already have Hypoxia Workstations, PhO2x Box will provide them with the ability to install a second - or even third - independently controlled atmosphere in parallel with the main chamber. This expands the experimental capacity of those workstations, bringing much more flexibility and productivity to the lab. Follow us on: Facebook. YouTube. LinkedIn. twitter. Instagram. The Baker... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Baker
-
The high temperature superconductor YBa{sub 2}Cu{sub 3}O{sub 7{minus}{delta}}: symmetry of the order parameter, and gradiometers for biomagnetic applications
Magnitude (a) and phase (b) of the frequency response of the flip-chip gra- diometer to a uniform field measured in a styrofoam flask (circles) and in a biomagnetic dewar (squares) . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Introduction into waste management
Package composite bottles PVC transparently, bottles PVC opaquely, bottles PET transparently PS, bottles PET opaquely PP, bottles PE, cups, polystyrene foam , Blister, networks, films (DSD-/-Not-DSD), fairy-packages Al packages, other metallic packages, mineral packages, wood packages .
-
Immunocytochemical Methods and Protocols
Dewar flask , styrofoam , or some such insulated thermos.
-
Immunocytochemical Methods and Protocols
Dewar flask , styrofoam , or some such insulated thermos.
-
Immunocytochemical Methods and Protocols
Dewar flask , Styrofoam , or some such insulated thermos, 5.
-
Panorama
In the box, a plastic bottle with polystyrene foam package is located an instruction to the sampling as well as in .
-
A valise for carrying insect cell cultures long distances
FmvR~ 1 Styrofoam between the flasks and two screw-cap plastic jars filled with ice and water kept the tem- perature in the neighborhood of the flasks at about 14~ for about 24 hr.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38961/166327454-MIT.pdf?sequence=2
Islets following shipment in a solid flask in a Styrofoam box overnight.
-
Textbook to the experimental physics band 2: continuum mechanism and thermodynamics
A numerical assessment shows, that the thermos flask with unverspiegeltem glass isolated not better as about an 10 mms thick polystyrene foam layer; first, the verspiegelte thermos flask is far superior to the polystyrene foam .
-
Release of single cells from the colonial oil-producing alga Botryococcus braunii by chemical treatments
Conical Fernbach flasks capped with Styrofoam stoppers were used for liquid culture.