Products/Services for Uav Laser Altimeters
-
Altimeters - (20 companies)Altimeters measure altitude above a reference point, which makes it an essential navigational tool for aircraft, its most common application. Other applications include skydiving, hiking, climbing, and search and rescue. Altimeters rely...
-
Lasers - (710 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation. Lasers are devices that produce intense beams of monochromatic, coherent...
-
Unmanned Aerial Vehicles (UAV) - (213 companies)Unmanned aerial vehicles (UAVs), commonly referred to as drones, are aircraft that are operated remotely or autonomously, without a human pilot on board. Unmanned aerial vehicles (UAVs), or drones, are operated remotely or autonomously without...
-
Aircraft - (100 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
-
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts...
-
Safety Laser Scanners - (30 companies)Safety laser scanners are used to monitor activity within a dangerous work area. They can be used in stationary or mobile applications. A safety laser scanner is a safety device that provides high-level safety to equipment as well as to people...
-
Laser Printers - (315 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse...
-
Laser Cutting and Welding Machines - (332 companies)Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form. Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made...
-
Optical Micrometers and Laser Micrometers - (71 companies)Laser micrometers measure extremely small distances using laser technology. Laser micrometers are used in both laboratory and production settings. In production setting, CCD or shadow based laser micrometers provide accurate results when gaging high...
-
Alignment Lasers - (18 companies)Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes. Alignment lasers are industrial laser devices that provide precision alignment. They enable a variety...
Product News
-
Remcom (USA)
Assessing 5G Radar Altimeter Interference Download PDF ... In January 2022, the deployment of 5G service using C-band spectrum around airports in the US was delayed due to concerns about interference of base station emissions with radar altimeters on commercial aircraft. Restrictions which prohibited or limited 5G emissions near airports were voluntarily honored until early July 2022. To allow more time to complete the task of retrofitting the entire commercial airline fleet with upgraded radio frequency filters on altimeters, the FAA... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Tronics Microsystems
MEMS inertial sensors for UAV & VTOL A new generation of digital MEMS inertial sensors designed for AHRS and flight control to unlock precise navigation in new air mobility systems like VTOL and UAV. High-performance MEMS inertial sensors are an affordable and low-SWaP replacement for large and expensive quartz accelerometers and FOG gyros. They significantly demonstrate excellent performances under severe temperature and vibrations conditions at a fraction of their size, weight, and power consumption. To optimize the UAV's... (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
Constar Motion Co., Ltd
Micro brushless gimbal Motor for UAV 12v brushless gimbals motor. Diameter:20mm Thickness :15mm Voltage:12V \5V Max.output power :9W Speed:11300rpm (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
Brushless DC Motor for UAV - BO4840NH2B The BO4840NH2B is a cutting-edge brushless DC motor designed to revolutionize UAV and aeromodelling applications. Embracing electronic commutation over traditional mechanical methods, this motor boasts exceptional reliability and an extraordinarily long operational lifespan. With a compact form factor (48mm diameter, 40mm length), it delivers a powerful punch with a voltage range of 18V, 24V, and 36V, offering a maximum output power of 2367W and an impressive speed of 10500rpm. Key Features... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
All Sensors Corp.
Sensor designed for demanding requirements of UAVs The All Sensors AUAV family of combined-function sensors is designed specifically for the demanding requirements of Unmanned Aerial Vehicles (UAVs). Combining our very high-accuracy differential sensor technology with enhanced temperature compensation and linearity correction for our absolute sensor platform, the AUAV provides high-precision airspeed and altitude measurements. This is achieved in a very compact PCB module compatible with automated SMT PCB Assembly processes. Interfacing... (read more)Browse Sensor Chips Datasheets for All Sensors Corp. -
Constar Motion Co., Ltd
Compact BLDC Motor for UAV Gimbals Upgrade your UAV and handheld gimbal systems with our 24mm Hollow Shaft Brushless DC Motor. Tailor-made for precision applications, this motor offers customizable options, ensuring seamless integration into your project. Key Features: High Reliability. Rapid Rotational Speed (6400rpm). Compact Design (Diameter: 24mm, Thickness: 14mm). Excellent Size-to-Power Ratio. Electronic Commutation for Enhanced Reliability. Customization Options: Lead Wires Length. Shaft Length. Special Coils. Gearheads... (read more)Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Sensor Technology, Ltd.
UAV TAKES FAST TRACK TO ALTITUDE Development of a vertical take-off and landing unmanned aerial vehicle is nearing completion, thanks in part to a non-contact digital torque sensor, TorqSense, which proved the only viable option for use on the test rig. The low-cost, flexible search and surveillance unmanned aerial vehicle (UAV) is intended for military, homeland security, policing and environmental monitoring. It is rugged, immediately deployable and can be launched from the ground, ship or even moving vehicles... (read more)Browse Force and Load Sensors Datasheets for Sensor Technology, Ltd. -
OFIL Systems
Special DayCor® Discount at Commercial UAV Expo micROM HD corona camera adds value to drone operators and contractors by leading inspectors directly to critical electrical faults locations. Often investigation time take too long before the fault reason is understood. By using micROM HD the fault is instantanously discoved. The camera displays in realtime UV that is emitted in locations with distorted electrical fields. micROM HD is used for condition based maintenance. The camera HD video output is used for data management, analysis and... (read more)Browse Unmanned Aerial Vehicles (UAV) Datasheets for OFIL Systems -
Tronics Microsystems
Digital MEMS Accelerometer for UAV/VTOL navigation accelerometers for positioning and navigation functions. It demonstrates an excellent bias stability and repeatability under demanding temperature and vibrations conditions. Tronics ' AXO315 is housed in a light, miniature ceramic SMD package in order to maximize the payload of the UAV. (read more)Browse Accelerometers Datasheets for Tronics Microsystems -
OFIL Systems
Innovative corona camera designed for use on UAV DayCor (R) micROM HD is an innovative corona camera designed for use on UAV. It is electromagnetically shielded, small and light with ready interfaces to communication protocols. micROM HD is the first micro HD camera with dual sensors UV & Visible, capable of detecting and imaging corona in daylight. micROM HD streams out videos of the inspected electrical elements revealing sources of corona and records them internally. With the embedded DayCor (R) technology micROM HD acts as a high... (read more)Browse UV Cameras Datasheets for OFIL Systems
-
Fuzzy Logic Based Approach to Design of Autonomous Landing System for Unmanned Aerial Vehicles
and the speed of the UAV , laser altimeters and pito systems can be used respectively [7].
-
High power VCSELs for miniature optical sensors
Aerius MLR100 is in use as a laser altimeter in UAV applications.
-
Intelligent Robotics and Applications
The laser altimeter can give the UAV altitude relative to the ground.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35571/74277798-MIT.pdf?sequence=2
Number 37 Alternative 25 - range Optical Camera - Rockwell Scientific UAV -Cam V2M Laser Rangefinder - Vectronix LRF42 Altimeter - Roke Manor Miniature Radar Altimeter Mk IVa Autopilot - Procerus Kestrel Autopilot Totals Total Mass = 986.65 g Total Unit Cost = 26150.0 usd Total Power …
-
News [briefing lastest]
… up and running in time for the olympics in 2012. the Duke was shown an innovative unmanned aerial vehicle, sharc, equipped with a duplicated flight control unit, a laser altimeter and also control and data links. the UaV has been designed without …
-
Advances and Innovations in Systems, Computing Sciences and Software Engineering
During the flight tests of CIRA FSSD UAV prototype an IMU, a GPS receiver, and a laser altimeter were installed on-board.
-
Eye in the sky | In-depth | The Engineer
For next winter’s mission, Anderson is hoping to use UAVs with automated take-off and landing, equipped with laser altimeters to measure the distance from plane to ice.
-
Autonomous Aerial Water Sampling
Other recent efforts for UAV height estimate include miniature radar altimeters , optical flow, and laser altitude estimation (Kendoul, 2012).
-
UAV onboard electronic detection system based on simulation test technology
-4ǃ2 For the onboard computer test and control UAV airborne equipment (such as ADT, detection table, airborne antenna ADR / laser altimeter , platforms, camera, recorder, etc.).
-
Feasibility Study for an Autonomous UAV -Magnetometer System -- Final Report on SERDP SEED 1509:2206
In addition (dependent on the base capabilities of the UAV ) such a payload might need to include Differential GPS, an Inertial Navigation System, laser altimeter and laser avoidance systems.