-
Supplier: Artifex Engineering
Description: This is a combination product from Unice model 06DTS-1, 06PTS-1 and 06ABK-2. This model offers a convenient usage without any make up and includes all features of all divided parts. The repeatable and linier features on this cross-roller bearing design stage provide users more accuracy,
- Axis Configuration: X-Y-Z Axes
- Device Type: Crossed Roller Slide
- Drive Specifications: Handwheel/Crank, Micrometer
- Orientation: Horizontal
-
Supplier: Qioptiq
Description: XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Device Type: Ball Slide
- Drive Specifications: Other
- Motor Specifications: Stepper
-
Supplier: Daheng New Epoch Technology, Inc.
Description: -dimensioned stage in z direction, "x-y" denotes 2-dimensioned stage, 1-dimensioned stage in z direction, "x-y" denotes 2-dimensioned stage , "x-z" denotes 2-dimensioned stage. "x-y-z" denotes 3-dimensioned stage.
- Axis Configuration: X Axis Only, X-Y Axes, X-Y-Z Axes
- Drive Specifications: Rack & Pinion
- Motor Specifications: None
- Orientation: Horizontal, Vertical
-
-
Supplier: Daheng New Epoch Technology, Inc.
Description: This type of the translation stages is commonly used in positioning optical components of small size. There are types of one dimension, two dimensions and three dimensions. The guide is a precision bar of ø1.5mm with compact design. The stages are suitable in the situations of
- Axis Configuration: X Axis Only, X-Y Axes, X-Y-Z Axes
- Drive Specifications: Handwheel/Crank
- Motor Specifications: None
- Orientation: Horizontal, Vertical
-
Supplier: PI (Physik Instrumente) L.P.
Description: 25mm Travel Choice of Manual, Closed-Loop Servo and Stepper-Motors Low-Cost, High-Performance Motor Controller Available Crossed Roller Bearings <0.1 Micron Resolution XY and XYZ Combinations Direction-Sensing Origin Switch Non-Contact Limit Switches
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 44.96 lbs
-
Supplier: Qioptiq
Description: Fits to optical bench systems (FLS 40 LINOS) XY or XYZ combinations CNC-machined aluminium body Precision ball bearing guides No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Device Type: Ball Slide
- Drive Specifications: Other
- Motor Specifications: Stepper
-
Supplier: PI (Physik Instrumente) L.P.
Description: encoders (calculated resolution as low as 7 nanometers); the stepper motor driven versions are run open loop. Guidance is with linear ball bearings. X, XY and XYZ combinations are available. Smallest Classical Motorized Positioning Stage Series 5, 15, and 25mm Travel
- Actuation Type: Electrical
- Axis Configuration: X-Y-Z Axes
- Carriage Load: 4.5 to 6.74 lbs
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
-
Supplier: Artifex Engineering
Description: * Linear crossed-roller bearing design for greater load capacity and high precision * Compact and space-saving * Motion by micrometer to easy read * Minimum readable 0.01mm * Travel range 6 mm * Rail in contact with cross-roller bearing are made of polished carbon steel to ensure long lasting
- Axis Configuration: X Axis Only, X-Y Axes, X-Y-Z Axes
- Device Type: Crossed Roller Slide
- Drive Specifications: Handwheel/Crank, Micrometer
- Orientation: Horizontal
-
Supplier: Piezosystem Jena, Inc.
Description: higher resolution than is possible with mechanical or electromechanical systems. The PZ 10 stage comes with inch threading. By using an adapter, the stage can be combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give
- Capacitance: 3600 nF
- Diameter or Height: 15 mm
- Electrical Connectors: LEMO™ Connector
- Length: 36.5 mm
-
Supplier: Edmund Optics Inc.
Description: Similar to Above Mounts, but with Additional Z-Axis Adjustment One Unit can Adjust Alignment and Spacing One Mount Replaces Three Stages Similar to our X-Y translating mounts but with the added functionality of Z-axis adjustment to compensate for focus errors in benchtop applications.
- Clear Aperture: 46 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.8 mm
- Maximum Thickness: 11 mm
-
Supplier: Edmund Optics Inc.
Description: Similar to Above Mounts, but with Additional Z-Axis Adjustment One Unit can Adjust Alignment and Spacing One Mount Replaces Three Stages Similar to our X-Y translating mounts but with the added functionality of Z-axis adjustment to compensate for focus errors in benchtop applications.
- Clear Aperture: 10 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.7 mm
- Maximum Thickness: 11 mm
-
Supplier: Edmund Optics Inc.
Description: Similar to Above Mounts, but with Additional Z-Axis Adjustment One Unit can Adjust Alignment and Spacing One Mount Replaces Three Stages Similar to our X-Y translating mounts but with the added functionality of Z-axis adjustment to compensate for focus errors in benchtop applications.
- Clear Aperture: 22 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.4 mm
- Maximum Thickness: 11 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges 102, 204 and 306 mm (4”, 8”, 12”) Max. velocity up to 100 mm/s Encoder resolution 50 nm Load capacity to 100 kg Zero-backlash ball screws XY & XYZ combinations Noncontact limit and reference point switches MTBF >20,000 h
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 225 lbs
-
Supplier: Piezosystem Jena, Inc.
Description: resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible.
- Capacitance: 700 nF
- Diameter or Height: 18 mm
- Electrical Connectors: LEMO™ Connector
- Length: 25 mm
-
Supplier: Piezosystem Jena, Inc.
Description: play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with
- Capacitance: 5200 nF
- Diameter or Height: 28.5 mm
- Electrical Connectors: LEMO™ Connector
- Length: 52 mm
-
Supplier: Piezosystem Jena, Inc.
Description: play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with
- Capacitance: 1800 nF
- Diameter or Height: 20 mm
- Electrical Connectors: LEMO™ Connector
- Length: 40 mm
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Motor Specifications: Other
- Stroke or X-Axis Travel: 0.9843 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Motor Specifications: Other
- Stroke or X-Axis Travel: 0.9843 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Motor Specifications: Other
- Stroke or X-Axis Travel: 1.97 inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used
- Bearing Type: Ball/Roller Bearing, Other
- Device Type: Ball Slide
- Motor Specifications: Other
- Stroke or X-Axis Travel: 1.97 inch
-
Supplier: Artifex Engineering
Description: with standard translation stage to provide X-, XY-, and XYZ-Theta positioning. * Both macro- and microadjustments. * Resolution to 0.01mm. * 1-inch (25mm) clear, threaded aperture through center of stage. * May be used with standard translation stage for X-,
- Drive Mechanism: Micrometer
- Drive Type: Manual / Crank Handle
- Load Capacity: 2.21 lbs
- Overall Height: 1.1 inch
-
Supplier: Edmund Optics Inc.
Description: High Accuracy, Rigidity and Load Capacity Easily Configured into X-Y and X-Y-Z Arrangements 30mm, 40mm, 70mm and 125mm Versions Available Locking Screw on All Stages Class 100 (ISO 5) Clean Room Compatible Our newly developed TECHSPEC®
- Axis Configuration: X Axis Only
- Carriage Load: 44.1 lbs
- Device Type: Crossed Roller Slide
- Drive Specifications: Micrometer
Find Suppliers by Category Top
Featured Products Top
-
Cost, High Performance Stepper Motor Translation Stages / Linear Slides for Automation Designed for multi-axis stacking, optional linear encoder, compact (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Linear Stages A motorized linear stage, also referred to as a motorized linear slide or a motorized translation stage, is defined as a device that provides high precision positioning along a single axis of motion. Zaber offers a wide (read more)
Browse Linear Slides and Linear Stages Datasheets for Zaber Technologies, Inc. -
-free precision motion system with high dynamics, this multi-axis linear translation stage excels with 10mm XYZ travel and a small footprint of only 80x90mm. The Z-axis has an integrated counterbalance to compensate for gravitation forces and maximize the dynamics and performance of the Z-axis motor. The XYZ (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
all six degrees of freedom (the linear axes X, Y, and Z; and the rotational axes U (roll), V (pitch), and W (yaw)). A parallel kinematic system, such as a hexapod, also provides several advantages over conventional serial kinematic stages, including lower inertia, improved dynamics, smaller package (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/909/3/XanthiTsampoulaPhDThesis.pdf
by manipulating an XYZ translation stage upon which the sample dish was placed.
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/3177/3/NanMaPhDThesis.pdf
The fibers were mounted and positioned by being taped onto a vertical post whose movement was controlled by a xyz translation stage with 1 µm resolution.
-
Electrospray ionization from an adjustable gap between two silicon chips
Using a pair of tweezers, which had been mounted on an XYZ translation stage , the chip was grasped.
-
Plastic surface strain mapping of bent sheets by image correlation
The specimen stage consisted of a rotation stage (New- port Model 48 !-A) mounted on top of a matching XYZ trans- lation stage (Newport Model 460A).
-
http://dspace.mit.edu/bitstream/handle/1721.1/87531/879679940-MIT.pdf?sequence=2
So, a bellows was used to center the MgF2 lens and an XYZ translation stage was used to center the UV-fused silica lens along the optical axis to ensure both the 118.2 nm and the residual 355 nm beams passed …
-
Novel Low Cost Organic Vapor Jet Printing of Striped High Efficiency Phosphorescent OLEDs for White Lighting
Figure 6: The OVJP vacuum chamber connected to the source furnace, the glove box and the XYZ translation stage .
-
Femtosecond laser-assisted selective reduction of neovascularization in rat cornea
The rat body, under anesthetic conditions, was placed on a motorized XYZ translation stage , used to manipulate the target to expose a fresh area of tissue at each laser scan.
-
A Description Of The Focal Plane/Detector Test And Evaluation Lab At MDAC-HB
scope is mounted on precision XYZ translation stages which provide 89 micro inch /step resolution over +0.6875 inches per axis.
-
Metallic nanostructures for plasmonic sensors using surface-enhanced fluorescence and Raman detection
XYZ Translation Stage .
-
Evaluation of the PAR corneal topography system
The globes were then padded in gauzes and inserted into an eyeholder which in turn was mounted on a XYZ translation stage obtained from the Newport Corporation in Irvine, CA.