Products/Services for Ypbpr To SCART Converter
-
Scan and Video Converters - (78 companies)Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters. Scan and video converters transform computer-video signals...Input Signal: TypeResolutionVideo Output: Type
-
GPIB Converters - (12 companies)GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from...
-
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
-
Electrical Connectors - (2582 companies)Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
-
RF Frequency Converters - (173 companies)RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing. RF frequency converters are integrated component assemblies required...
-
Phase Converters - (59 companies)Phase converters transform single-phase power into three-phase power for the operation of industrial motors, pumps, and other equipment. A 3-phase converter is a rotating machine, much like a motor, that converts single-phase utility power...
-
Frequency-to-Voltage Converters - (79 companies)Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level. Frequency-to-voltage converters are electronic devices that convert current signal inputs to proportional voltage outputs...
-
Signal Converters - (660 companies)Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation. A signal is an electric current or electromagnetic field used to convey data from one place...
-
DC-DC Converters - (761 companies)DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems. How to Select DC-DC Converters. What are DC-DC...
-
Voltage-to-Frequency Converter Chips - (15 companies)Voltage-to-frequency converter chips provide a signal frequency output as a function of an analog input voltage. A voltage-to-frequency converter chip is widely used for applications where a temperature proportional output is required...
Product News
-
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Amp-Line Corp.
Linear Frequency Converters for Manufacturing Single-phase and 3-phase Frequency Converters. The "FC" series frequency converters are linear circuitry frequency converters. Customers can specify the input-output frequencies and voltage. The output frequency chosen by the customer is a fixed value ranging from 47 Hz to 20K Hz. The output frequency should be shown as part of the part number. For example, AL-300-FC-400 means the output frequency is 400 Hz. For applications that require adjustable frequencies, please refer to our Constant... (read more)Browse Power Supplies Datasheets for Amp-Line Corp. -
Acopian Power Supplies
Custom DC-DC Converters Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom AC-DC Converters Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse AC-DC Converters Datasheets for Acopian Power Supplies -
Amp-Line Corp.
Linear Circuitry Frequency Converters Single-phase and 3-phase Frequency Converters. The "FC " series frequency converters are linear circuitry frequency converters. Customers can specify the input-output frequencies and voltage. The output frequency chosen by the customer is a fixed value ranging from 47 Hz to 20K Hz. The output frequency should be shown as part of the part number. For example, AL-300-FC-400 means the output frequency is 400 Hz. For applications that require adjustable frequencies, please refer to our Constant... (read more)Browse Frequency Converters and Translators Datasheets for Amp-Line Corp. -
S.I. Tech, Inc.
Fiber optic media converters S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. (See why fiber optics.). S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini... (read more) -
Coilcraft, Inc.
Powerful Converter Application Tool To find the best inductors, don't limit the search to a specific ripple current. Simply click Find Inductors and skip step 2 to see a full list of possible inductor choices along with the associated ripple current and ac loss estimate, all driven from real inductor characterization data. To design for a specific ripple current simply add the target ripple current in the optional input box. Find the power inductor's specification for a particular DC-DC converter topology. Compare and analyze... (read more)Browse Transformers Datasheets for Coilcraft, Inc. -
Amp-Line Corp.
Frequency converters for the Aerospace Industry Amp-Line Corp. provides single phase and three-phase 400 Hz output frequency converters to aerospace industries to simulate the power on aircrafts. We also provide them AC constant voltage sources with variable frequency, voltage, phase angle and programmable capability to test for compliance with Aerospace test requirements. Amp-Line Corp. 's world-wide customer base can attest to our strong customer relationships, and our ability to assist them in their testing and research needs. We welcome... (read more)Browse Power Frequency Converters Datasheets for Amp-Line Corp. -
Yaskawa America, Inc. - Drives Division
Single Phase Converter The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa 's variable frequency drives. The SPC is the solution for the most significant problems facing business owners that power medium-sized motors in rural areas. They can be faced with high costs to run three-phase power, limited single-phase motor options, and a wide range of quality issues. The Single Phase Converter 's active power regulator ensures minimal stress on the power grid, boasting less than 10%... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
S.I. Tech, Inc.
USB to Fiber Media Converters S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. Learn More (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
-
Application guide
3.1 Audio digital- to -analog converters (DACs). .... 3.3 ESD protection for AV interfaces ( SCART , YC, YPbPr , Audio L/R, RGB, VGA) .
-
psp video amplifier - offers from psp video amplifier manufacturers, suppliers, exporters & wholesalers
Scales SCART signal (RGB or Composite Video) to HDMI 720p or 1080P; 2). .... [ Related Keywords : Converter , Video Converter ]. .... HDMI To Ypbpr Cable .
-
TVP5146 | Video Encoders / Decoders | Video and Imaging | Description & parametrics
A built-in FIFO stores up to 11 lines of teletext data, and with proper host port .... The decoder provides the option for concurrent processing of pixel-locked CVBS and RGB/ YPbPr input formats. .... Fast-switch input for pixel-by-pixel switching between CVBS and YPbPr/RGB component video inputs ( SCART support). .... • Four 10-bit, 30-MSPS A/D converters with analog preprocessors [clamp and automatic gain control (AGC)] .
-
Data Manual
A built-in FIFO stores up to 11 lines of teletext data, and with proper host port .... RGB/ YPbPr input formats. .... Fast-switch input for pixel-by-pixel switching between CVBS and YPbPr/RGB component video inputs ( SCART support). .... • Four 10-bit, 30-MSPS A/D converters with analog preprocessors [clamp and automatic gain control (AGC)] .
-
1.2-V Analog Interface for a 300-MSps HD Video Digitizer in Core 65-nm CMOS
The upper half of the AFE comprises of three to five digitizing channels, for each of the red, blue, green signal streams, as well as other parallel channels to allow picture-in-picture, S-video interfaces, CVBS, SCART , etc. .... has a specific defined bandwidth, it could be bypassed for modern standards, such as component video ( YPbPr ). .... gain amplifier (PGA) depending on the signal level to fit the analog-to-digital converter (ADC) range.
-
NCS2554DTBR2G: Four-Channel Video Driver, SD
…NCS2554 is in fact a combination of a triple SD video driver for YPbPr plus a single .... It is designed to be compatible with Digital to Analog Converters (DAC) embedded in most video processors. .... • Useful for SCART application .
-
NCS2554DTBR2G: Four-Channel Video Driver, SD
…NCS2554 is in fact a combination of a triple SD video driver for YPbPr plus a single .... It is designed to be compatible with Digital to Analog Converters (DAC) embedded in most video processors. .... • Useful for SCART application .
-
PNX3000
…the use of external anti-alias filters with increased bandwidth for 2fH, RGB or YPbPr input signals. .... Table 5 shows which video signals are sent to the digital video processor for both data link .... 7.7 Audio source selectors and A to D converters . .... selector selects which audio signals are fed to the analog audio outputs for SCART and line out.
-
Application guide
Triple 8-bit video converter interface TDA9955HL Operating at a sampling rate of up to 170 MHz, this device can convert an analog RGB or YUV ( YPbPr ) signal into a digital RGB or YUV (YCbCr) signal. .... ESD protection for SCART .
-
Distributors / Signal
…signal(RGB, HS, VS), Digital signal(DVI), HDMI, CVBS, S-Video (Y/C) Component ( YPbPr ) and Audio R .... It is signal distribution equipment which is suitable to TFT-LCD, TV, PDP, D-TV etc. .... G,B,HS,VS), CVBS, S-Video(Y,C), Component(Y,Pb,Pr), Scart (European Type), DVI .... NT-TR - TEMPERATURE (RTD) CONVERTER & DISTRIBUTORS .