Compressor Valves Information

CompressorCompressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens. The valves function as spring-loaded non-return valves, with the gas only being able to flow in one direction.

Features

Compressor valves are circular and consist of a series of plates or rings sandwiched between the valve seat and cover. When a pressure difference occurs, the rings or plates are pulled toward the area of greater pressure and use springs to return to their closed position when pressure normalizes. Even when used in lower-speed compressors, these valves may routinely open and close more than one million times per day and are often constructed of durable precision materials to compensate for this workload.

Related Information

CR4 Community—Reciprocating Compressor Valves Reliability

IEEE Spectrum—Pneumatic Generator Could Make Soft Robots Useful

Image credit:

Kaze0010 / CC BY-SA 3.0

 

 

 


Product Announcements
Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
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
Category: Compressor Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.