Linn Gear Co.
Address:
100 N. 8th Street PO Box 397, Lebanon, OR 97355 USA
Business Type:
Manufacturer, Service
Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically shaped or tapered. Miter gears are bevel gears manufactured in a 1:1 ratio, with the same number of teeth on mating gears and with perpendicular axes.
(more)