Power Take-offs (PTO)
(56 companies)
Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements.
Direction of Rotation
Number of Mounting Bolts
Application
Take-up Bearings
(104 companies)
Take-up bearings are primarily used to correctly tension conveyor belts and systems, or to align tracks. They are available in three component types: bearing, frame, and take-up assembly (frame with bearing).
Wheels
(373 companies)
Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Gate Turn-off (GTO) Thyristors
(22 companies)
Gate turn-off thyristors (GTOs) are four-layer PNPN devices that act as switches, rectifiers, and voltage regulators. Like other thyristors, GTOs can be turned on by the application of a positive gate signal (g > 0); however, unlike other more conventional devices that can be turned off only at a zero crossing of current, GTOs can be turned off at any time by the application of a gate signal equal to zero.
Gate Turn-off (GTO) Thyristors - IC Package Type: Other
(37 products)
37 products match your search.
Power Supplies
(2,775 companies)
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Transformers
(932 companies)
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Off Road and Heavy Equipment Services
(29 companies)
Off road and heavy equipment services provide coating, finishing, part fabrication, processing, repair and maintenance, testing, manufacturing, and other engineering services to the off road and heavy equipment industry.
Power Strips
(207 companies)
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Stop Off Coatings and Masking Compounds
(47 companies)
...to Select Stop Off Coatings and Masking Compounds. TempSeal Masking. Image Credit: Ellsworth Masking Liquid. Image Credit: Grainger. Stop offs and masking compounds are used to prevent coatings, braze, solder, adhesive or paint from sticking to a region...
Boats, Ships, and Off Shore Vessels
(115 companies)
...or should not move under their own power, such as barges in a crowded canal. Barges are flat-bottomed boats built mainly for the canal or river transport of raw materials or manufactured goods. Although self-propelled barges are available, many vessels...
DC Power Supplies
(1,117 companies)
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
Power Connectors
(693 companies)
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power MOSFET
(199 companies)
Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.