Intercoms
(236 companies)
Intercoms are an electronic communications system generally composed of fixed microphone/speaker units connected to a central control device.
Fluorescent Lamps
(426 companies)
Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light.
Flashlights
(305 companies)
Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
Proximity Sensors
(952 companies)
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Voice Loggers and Audio Recorders
(94 companies)
Audio recorders / voice loggers are used to locate, retrieve, duplicate and/or distribute audio voice or data information from single system environments to large multi-channel networked systems.
Telephones and Cellular Phones
(478 companies)
Telephones and cellular phones convert voice or other sound signals into a form that can be transmitted to another device that receives and reconverts the waves back into sound.
Stethoscopes
(14 companies)
...arteries, blood flow, and intestines. When used with a sphygmomanometer, it is often used for measuring blood pressure. A stethoscope consists of 3 basic pieces: the headset (this includes ear tips and an ear tube), tubing (which connects the headset...
Shims and Shim Stock
(218 companies)
Shims and shim stock are products used to fill in a space between two mating surfaces or components.
Radios
(375 companies)
Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications.