Totes and Bins
(324 companies)
Totes and bins are containers used for the storage and handling of parts and materials
Windshields and Vehicle Windows
(18 companies)
Windshields, windscreens and vehicle windows provide visibility for personnel inside aerospace, marine, roadway, and railway vehicles while protecting occupants from oncoming rain, insects and debris.
Solar Water Heaters
(196 companies)
Solar water heaters concentrate the sun 's thermal energy to heat water for industrial, commercial, and residential use. There are two main types of products: active and passive.
Air Hose and Air Duct Hose
(470 companies)
Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools.
Storage Tanks and Process Tanks
(1,645 companies)
Storage tanks and process tanks are bulk containers of varying size and configuration.
Taps
(397 companies)
Taps are used to form or cut female threads on the inside of holes.
Stairs and Stairways
(424 companies)
Stairs and stairways include all types of complete, pre-fabricated stair systems and staircases.
Planetary Mixers
(56 companies)
Planetary mixers have set of rotating blades that sweep off-axis to the drive motor within a tank. One blade scours the surface of the tank while the other disperses the mixture.
Industrial Homogenizers
(85 companies)
Industrial homogenizers are high-speed, high-shear mixers that reduce samples to a uniform-size through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances.
Modeling and Simulation Software
(515 companies)
Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration.
Tank Cleaning Machines
(28 companies)
Tank cleaning machines wash out the internal surfaces of a storage, marine or process tanks using rotary spray heads, jet heads, static spray balls, or clean-in-place systems
Foams and Foam Materials
(570 companies)
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Industrial Mixers
(1,084 companies)
Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Gloveboxes and Isolators
(113 companies)
Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
Strainers
(756 companies)
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.