Plugs, Stoppers, and Inserts
(345 companies)
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Vented
Ribbed
Cap has Lift / Pull Tab or Ring or is a Pull Plug
Screws
(1,308 companies)
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Pressure Controllers
(271 companies)
...voltages, current loops, and switched outputs. Some controllers power sensors with voltage levels such as 0 -5 V or 0 -10 mV. Others power sensors with current loops such as 0 -20 mA, 4 -20 mA, or 10 -50 mA. Selecting pressure controllers requires...
Waxes and Wax Compounds
(146 companies)
Specifications for waxes and wax compounds include weight, color, and application. Most products are packaged in weights of 1 -20 lbs. Natural colors include amber, yellow, tan, white, black, and brown. Waxes and wax compounds are used widely in the chemical...
AC-DC Converter Chips
(50 companies)
...allowances are bracketed (e.g., -20 to 70 C). Features. AC DC converter chips feature several main characteristics such as,. Converter chips can have one or more outputs. Protection add-ons include overcurrent, overvoltage, or short circuit. Power factor...
Leveling Feet, Pads, and Glides
(133 companies)
...and be able to withstand operating temperatures from -20 to 100 degrees Celsius. Leveling feet and leveling pads that are used with industrial machinery should also meet relevant safety guidelines, especially with regard to impact and vibration...
VU Meters
(9 companies)
...milliwatt (mW) of sine-wave power flows at 1,000 cycles per second (CPS). Most VU meters have a scale from -20 to +3, and rise and fall times of 300 milliseconds (ms). If a constant sine-wave of 0 VU is applied, the meter will achieve 0 VU in 300 ms...
AC-DC Converters
(173 companies)
...be set (e.g., 115, 208, or 230 VAC only) or a range (e.g., 85-264 VAC). DC output is measured in watts (e.g., 3 to 1,000), volts (e.g., 3 to 380), and amps (positive or negative; 1.6 to 6,000). Operating temperature ranges (e.g., -20 to 70 C) are also...
Air Pressure Regulators
(381 companies)
General purpose regulators are designed for typical industrial use and operate above atmospheric pressure. High pressure regulators are rated for inlet pressures over 1000 psi, and low pressure regulators operate at pressures below 15 -20 psi...
Active Low Pass Filters
(25 companies)
...low-pass filter (n-pole filter). Such a network produces a roll-off of -20 dB/decade. Second-order Filters. A resistor and a capacitor can be used to create a simple first-order RC low pass filter as discussed above. This arrangement produces a roll-off...
Linear Velocity Sensors
(67 companies)
...and/or signal conditioning that is powered and provides an output such as a DC voltage, a 4 -20mA current loop, etc. An instrument or meter is a self-contained unit that provides an output, such as a display, locally at or near the device...
Voltage-to-Frequency Converters
(42 companies)
...to-frequency converters send outputs to timers, counters, relays, switches, and potentiometers. Others can output voltage ranges such as 0 -10 V or current loops such as 4 -20 mA. Integral filters allow some frequencies to pass while attenuating others...
Ceramic Capacitors
(239 companies)
...for fixed ceramic capacitors. MIL-PRF-20 [series] -- Reliability of ceramic capacitors. Additional Specifications. For information on additional selection details, including packaging, mounting, and product features, please visit the Capacitors...
Electromagnetic Flow Meters
(140 companies)
...output include analog current, analog voltage, frequency, and switch output. Interface options include serial or digital, and network or fieldbus. Analog current levels (transmitters) such as 4 -20 mA are suitable for sending signals over long...
Passive Filters
(19 companies)
Passive filters are implemented using only passive components such as resistors, capacitors and inductors. These filters do not produce any amplification of the input signal.