Power Transformers
(932 companies)
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Pulse Generators
(96 companies)
Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices.
Current Transformers
(339 companies)
Current transformers are used to step down current in a very predictable fashion with respect to current and phase. They are generally used as inputs to current instruments.
Transformer Winding Services
(153 companies)
Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications.
Inductors, Coils, and Chokes
(1,025 companies)
...specification to consider when selecting inductors, coils and chokes. Standards. BS 5347 - Specification for silicon-iron strip-wound cors for use in transformers and inductors for telecommunications and electronic equipment. DEF STAN-22-2 - Specification...
Electronic Transformers
(33 companies)
Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting.
Pulser-Receivers
(29 companies)
Pulser-receivers generate ultrasonic pulses, which are propagated into materials for NDT testing.
Instrument Transformers
(304 companies)
nstrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications.
RF Transformers
(128 companies)
RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other.
Phase Meters
(71 companies)
Phase meters (phase testers, phase rotation meters) check the phase sequence and phase orientation in three-phase electrical systems.
Signal Transformers
(321 companies)
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Distribution Transformers
(83 companies)
Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility 's delivery system.
Harmonic Mitigating Transformers
(28 companies)
Harmonic mitigating transformers use phase-shifting, electromagnetic flux cancellation, and source impedance to reduce harmonic currents in electrical distribution systems.
Voltage and Potential Transformers
(68 companies)
Voltage and potential transformers are used to measure voltage (potential). The secondary voltage is substantially proportional to the primary voltage and differs from it in phase by an angle that is approximately zero.
Cast Coil Transformers
(32 companies)
Cast coil transformers have windings that are solidly-cast in resin under a vacuum in a mold. This manufacturing process covers the transformer windings in a strong epoxy resin with a high dielectric strength.