Sprayers and Spray Coating Equipment
(397 companies)
Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints, lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface.
Pressure Transmitters
(635 companies)
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Regulators
(1,203 companies)
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Controllers
(271 companies)
Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.
Pressure Instruments
(280 companies)
Pressure instruments are used to measure, monitor, record, transmit or control pressure.
Pressure Scanners
(4 companies)
Pressure scanners allow the signal delivered to an instrument to be scanned or switched between multiple pressure sensors. Multi-channel pressure scanners increases the throughput and productivity of costly instrumentation.
Level Sensors
(1,084 companies)
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Digital Pressure Gauges
(289 companies)
Digital pressure gauges use electronic components to convert applied pressure into usable signals. The gauge readout has a digital numerical display.
Vacuum Sensors
(120 companies)
Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Pressure Relief Valves
(980 companies)
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Gas Pressure Regulators
(281 companies)
Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only.
Proximity Sensors
(952 companies)
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Pressure Indicating Films
(11 companies)
Pressure indicating films use microencapsulated inks or transfer coatings to visually indicate, measure, and/or map the contact stress or pressure changes across a surface. They consist of one or two sheets and have separate color-forming and color-developing layers.
Mechanical Pressure Gauges
(534 companies)
Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Software Testing and Usability Services
(13 companies)
Software testing and usability services evaluate software for performance, quality, user documentation, code documentation, compliance to standards and user friendliness for markets such as desktop, mobile, ecommerce, visualization and gaming.