String Potentiometers
(40 companies)
String Potentiometers are used to measure the movement and displacement of objects. A cable or wire is attached to an object, and as the object moves, the transducer produces an electrical signal proportional to the wire's linear extension.
Magnetostrictive Position Sensors
(32 companies)
Magnetostrictive position sensors are non-contact linear position sensors that use the momentary interaction of two magnetic fields to produce a strain pulse that moves along a waveguide. One field is from a magnet that moves along the outside of the waveguide. The other field is from the waveguide itself.
Magnetoresistive Linear Position Sensors and Switches
(50 companies)
Specifications and Features. Device packaging may be a simple transducer or a fully self-contained sensor system. Body styles include barrel, limit switch, rectangular/block, slot, or ring. Sensor operating distance varies (e.g., 1.97 to 300 inches) or may...
Variable Reluctance Linear Position Sensors and Switches
(10 companies)
...because they require no power supply. LVDTs (linear-variable-differential transformers) are VR sensors with high outputs and reasonable temperature performance. LVRTs (linear-variable-reluctance transducers) are less expensive than LVDTs but have...
Inductive Linear Position Sensors and Switches
(88 companies)
...of inductive linear position sensors and switches. They include: LVITs (linear-variable-inductance transducers) are simple and economic. They may be sources of and susceptible to electromagnetic intereference. Ranges up to 40 in (1 m). LVDTs (linear...
Sensor Transmitters
(479 companies)
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Eddy Current Linear Encoders
(24 companies)
...or digital (serial, parallel, or other). Packaging can be a raw sensor element or a housed transducer. Self-contained instruments or meters display output at or near the device. Gauges/indicators have an analog display and no electronic output...
Impact Hammers
(57 companies)
Impact hammers are used in structural and modal analysis to determine component or system response to impacts of varying amplitude and duration. A hammer with a force transducer in its head is paired with an accelerometer on the component being tested to compare impact and response.
Linear Variable Differential Transformers (LVDT)
(99 companies)
Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Torque Sensors
(200 companies)
...types, reaction and rotary. Reaction torque sensors measure static and dynamic torque with a stationary or non-rotating transducer. Rotary torque sensors use rotary transducers to measure torque. Specifications. Important specifications to consider...
Piezoelectric Sensors
(55 companies)
...by applying mechanical force to a piezoelectric material. Piezoelectric sensors are used in a variety of pressure-sensing applications. A few examples: alumina ceramics. single crystals. ultrasonic transducers. A piezoelectric sensor works on the principle...
Loop Powered Devices
(17 companies)
Loop powered devices are electronic devices that can be connected in a transmitter loop, normally a current loop, without the need to have a separate or independent power source. Typical loop powered devices include sensors, transducers, transmitters, isolators, monitors, PLCs, and many field instruments.
Vibration Measurement Instruments and Vibration Analyzers
(356 companies)
Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer or another instrument.
Linear Position Sensors
(776 companies)
...as a raw element or a housed transducer. Self-contained instruments or meters display output at or near the device. Gauges/indicators have an analog display and no electronic output. Devices may have operating temperature ranges (e.g., 32 to 130 F...
Shock and Vibration Testing Shakers
(84 companies)
Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis.