Conveyor Sprockets
(96 companies)
Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts.
Timing Pulleys (inch)
(173 companies)
Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have an inch-based pitch designation.
Drive Rollers and Idler Rollers
(428 companies)
Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered.
Curtain Coaters
(19 companies)
Curtain coaters, flow coaters, belt coaters, trickle coaters or cascaders forming a waterfall, narrow stream or sheet of liquid coating through which parts or stock materials are passed. Precise, narrow streams are used to selectively apply coatings, prim
Drum Pulleys
(31 companies)
...include belt length or roller width, roller diameter, shaft diameter, and voltage (for powered devices). Features are also important to consider when selecting drum pulleys. Some products are belt-driven, grooved, magnetized, or self-cleaning. Others...
Pulley and Roller Lagging
(25 companies)
Pulley and roller lagging is the process of covering the surface of rollers or pulleys to increase traction, prevent premature wear, improve alignment between the roller/pulley and a belt, and extend the overall lifetime of the system.
Sawing Machinery
(734 companies)
Sawing machines and cut-off machines are used to cut raw materials to specified lengths or sizes.
Cordage, Rope, and Webbing
(376 companies)
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Tie Down Straps
(150 companies)
...aluminum, chrome-plated zinc, or stainless steel. Specifications. Specifications for tie down straps include length, width, rated capacity, working load limit, and materials of construction. Most tie down strap suppliers carry a wide range...
Power Springs and Spring Motors
(21 companies)
Power springs and spring motors are rotational-drive springs that are wound tightly and mounted on an arbor. They are used in applications such as retractable reels, tape measures, and retracting seat belts.
Sheaves
(144 companies)
For example, some sheave manufacturers carry cast iron, machined steel, or stamped steel sheaves. Cast iron sheaves can provide from 30,000 to 65,000 pounds of tensile strength and are designed to withstand heavy side-loads. Belt slippage is reduced...
Nonwoven Abrasives
(140 companies)
Nonwoven abrasives consist of abrasive grains adhered with resin to the internal fiber surfaces of a nonwoven textile backing. Products include abrasive brushes, belts, discs, flap wheels, non-woven wheels, convoluted wheels, laminated cotton wheels...
Mouldings
(260 companies)
Mouldings are profile-cut lengths of wood, medium-density fiberboard, foam, or polyvinylchloride that are placed around openings such as windows and doors, or around ceilings and floors to give them a finished, decorative appearance.
Take-up Bearings
(104 companies)
Take-up bearings are primarily used to correctly tension conveyor belts and systems, or to align tracks. They are available in three component types: bearing, frame, and take-up assembly (frame with bearing).
Flat Belt Pulleys
(80 companies)
Flat belt pulleys are used in transmission systems that are driven by flat belts.