Electronic Bridges
(41 companies)
Electronic bridges are used to cross from one circuit, channel, board or element over to another.
RoHS Compliant
Form Factor / Mounting
Product Type
Bridge Conditioners
(105 companies)
Bridge conditioners are instruments that provide excitation and support for strain gages, Wheatstone bridges, load cells, and sensors. They also include circuitry for signal conditioning, amplification, and processing.
Network Bridges
(136 companies)
Network bridges connect network segments so that devices on both segments can communicate as if they were part of the same network. The centralize network administration and are easier to configure than network routers, which require IP addressing for each computer on each segment.
Modular and Prefabricated Bridges
(43 companies)
Modular and prefabricated bridges are traffic spans that are constructed in sections on or off-location before being installation. These bridges can be used on a temporary basis or designed for permanent use.
IC PCI Bridges
(34 companies)
PCI bridges are semiconductors that expand the number of slots available on PCI devices.
Civil Engineering and Architectural Software
(100 companies)
Civil engineering and architectural software is the set of tools used to design, simulate and analyze civil engineering structures such as bridges, roads and buildings.
Civil Engineering Services
(1,984 companies)
Civil engineering services design and build public and private-sector structures such as bridges, roads, dams, and highways.
Structural Erection and Ironworking Services
(1,106 companies)
Structural erection and ironworking services provide installation of structural steel, including fastening and welding of structural elements including towers, buildings and bridges.
Structural Component Fabrication Services
(723 companies)
Structural component fabrication services design parts for use in buildings, bridges and other structures.
PCI Products
(252 companies)
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
Crane and Rigging Services
(113 companies)
Crane and rigging services rent or lease industrial cranes for steel, truss, or bridge girder erection; moving modular home sets or rooftop HVAC units; and other heavy hauling activities.
Bin Activators and Discharge Aids
(66 companies)
Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers, or silos.
Stainless Steel Alloys
(802 companies)
Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels.
Network Equipment
(1,848 companies)
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Construction and Building Inspection Services
(539 companies)
Construction and building inspection services also include public works, such as highways, bridges, dams, and sewer systems. A construction and building inspection service may specialize in excavations, grading, or dredging operations, or may evaluate...