RF Upconverters and RF Downconverters
(132 companies)
RF upconverters and RF downconverters are integrated assemblies that convert microwave signals to another frequency range for further processing. Generally, they are designed to produce an output signal frequency for a particular frequency band.
GPIB Expanders and GPIB Isolators
(7 companies)
GPIB expanders allow the system to interface with more than the maximum number of devices specified in IEEE 488.1. GPIB isolators are used to electrically isolate two GPIB networks.
Vibration Isolators and Machine Mounts
(426 companies)
The vibration isolators and machine mounts product area includes a wide range of devices used to keep. machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
RF Transformers
(128 companies)
RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other.
RF Amplifiers
(558 companies)
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Transceivers
(270 companies)
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Diodes
(57 companies)
RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Terminations
(119 companies)
RF terminations are used to absorb energy and prevent RF signals from reflecting back from open-ended or unused ports.
RF Transistors
(149 companies)
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transmitters
(252 companies)
RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal.
RF Receivers
(272 companies)
RF receivers are electronic devices that enable a particular radio signal to be separated from all others being received and converted into a format for video, voice, or data.
RF Generators
(91 companies)
RF generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications.
RF Mixers
(116 companies)
RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
RF Safeguarding Devices
(10 companies)
RF safeguarding devices are used to control machine operations by detecting changes in the RF field.
RF Adapters
(229 companies)
RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss.