Electrical Winding Services
(359 companies)
Companies that specialize in the fabrication of custom wound assemblies for a wide range of electrical applications and industries. Electrical winding services also includes the repair and refurbishing of individual wound components.
Motor Controllers
(743 companies)
...do not use physical contacts. Induction motors induce current into the rotor windings without any physical connection to the stator windings. Synchronous motors are non-slip devices that operate at constant speed up to full load. They include both...
Ceramic Capacitors
(239 companies)
Ceramic capacitors have a dielectric made of ceramic materials.
Motor and Generator Winding Services
(167 companies)
Motor and generator winding services suppliers specialize in producing custom motors, generators and custom windings per customer specifications, as well as companies that specialize in motor repair and refurbishing.
Tantalum Capacitors
(155 companies)
Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics.
Power Capacitors
(154 companies)
Power capacitors are used in electrical distribution systems to provide a static source of leading reactive power.
Transformers
(1,930 companies)
...in the second coil. If both coils contain the same amount of wound wire, the induced voltage will be equal. Frequently, the secondary coil has fewer windings than the primary coil, and therefore the induced voltage will be reduced. For this reason...
DC Motors
(1,207 companies)
...quickly. Figure 3 - Typical torque speed curve for series wound motors, with high torque at low speed. Graph Credit: Baldor Electric Company. Compound wound motors are designed with both series and shunt winding for constant-speed applications requiring...
Aluminum Electrolytic Capacitors
(210 companies)
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
High Voltage Capacitors
(108 companies)
High voltage capacitors are used for storing charge and energy in high voltage applications.
Resistor, Capacitor Networks
(135 companies)
Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip.
Transformer Winding Services
(153 companies)
Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications.
Resistors
(779 companies)
...chip arrays, resistor-capacitor (RC) networks, and resistor-capacitor-diode (RCD) networks. * Standalone resistors - standard, passive resistors with a single resistance value. * Resistor chip arrays - arrays of several resistors housed in a single...
Inductors, Coils, and Chokes
(1,025 companies)
...an analysis of material properties and core designs. Dielectric materials such as wood, glass, and plastic are essentially the same as air for the purpose of inductor winding. Ferromagnetic substances such as iron, laminated iron, and powdered iron increase...
Machine Vision Systems
(558 companies)
Machine vision systems are used for automated inspection and measurement in production environments.