Soldering Irons, Stations, and Accessories
(307 companies)
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Ring Gages
(115 companies)
Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs.
Thread Tapes
(63 companies)
Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings.
Ball Joints
(32 companies)
Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular.
Mechanical Control Cables
(65 companies)
Mechanical control cables provide a push-pull or other action to mechanically actuate components. Mechanical control cables consist of mechanical cable with attached eyes, forks, studs, handles or other fittings.
Filler Alloys and Consumables
(656 companies)
Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
Electroceramics
(285 companies)
...have the general formula MO-Fe2O3 where M is a divalent ion such as Fe, Ni, Cu, Mg, Mn, Co, Zn, or Li. Hexagonal ferrites, hexaferrites, or materials in the magnetoplumbites group have the general formula AB12O19 and include barium ferrite...
Refrigerators and Freezers (industrial)
(295 companies)
Industrial refrigerators are designed to maintain stored items below room temperature, but above the freezing point of water. Industrial freezers are designed to keep their contents below the freezing point of water (32 degrees Fahrenheit).
Snap Fasteners
(49 companies)
...styles. Snap fasteners include the following metals and finishes: 100% stainless steel, nickel plated brass, brass/black oxide, brass/gilt, and steel/nickel. A press stud is a snap fastener and is available in standard action, hard action, and low...
Framing Anchors, Hangers, and Ties
(99 companies)
...of ties available, depending on the application. Uses for ties include: providing an easy to install connection between the stud and the upper or lower tracks;. providing a tension connection between a stud and a plate member(s);. providing protection...
Ball and Spring Plungers
(54 companies)
Ball and spring plungers are devices incorporating a body and a spring loaded ball or pin.
Ball Transfer Units (BTU)
(80 companies)
...such as kilograms (kg) and millimeters (mm) are also available. Ball transfer units differ in terms of mounting style. Choices include disk mount, flange mount, pipe mount, press or drop-in, and stud or bolt mount. Disk-mounted or saucer mount BTUs have...
Mining Wear Parts and Excavating Wear Parts
(80 companies)
Mining wear parts and excavating wear parts are commonly-replaced components that are used in mineral and aggregate extraction and processing. Examples include buckets, shovels, teeth, dragline parts, grinding mill liners, crawler shoes, links, clevises, and wear plates.
Copper, Brass, and Bronze Alloys
(598 companies)
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Solder
(246 companies)
Solders include low melting point metal alloys usually in wire, powder, preform or paste forms. Solders are metal alloys with low melting points that are used to join metals together.