Rotor-Stator Mixers
(79 companies)
Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids.
Solid State Power Controllers (SSPC)
(37 companies)
Solid state power controllers (SSPC) are semiconductor devices that control power (voltage and/or current) supplied to a load. They perform supervisory and diagnostic functions in order to identify overload conditions and prevent short circuits.
Time Delay Relays
(253 companies)
Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
Regenerative Blowers
(79 companies)
Regenerative blowers are low pressure, high volume blowers that generate centrifugal airflow. They are used in compression, vacuum, and industrial blower applications.
Aftercoolers
(86 companies)
Aftercoolers are heat exchangers for cooling the discharge from a compressor.
Process Centrifuges
(213 companies)
Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid particles from a liquid solution.
Cyclone Separators
(109 companies)
Cyclone separators and centrifugal separators utilize centrifugal, gravitational, and inertial forces to remove fine particles suspended in air or gas.
Limit Switches
(462 companies)
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch 's actuator to make the contacts change state.
Pressure Switches
(760 companies)
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Cantilever Pumps
(82 companies)
Cantilever pumps are centrifugal pumps used in sump pump applications. They are available in horizontal and vertical configurations. Many styles including submersible motors.
Air Receivers
(29 companies)
Air receivers serve as buffers between a compressor and the consumption mechanism of a compressed air system.
Motion Reference Units (MRU)
(15 companies)
Motion reference Units (MRU) is a solid state motion reference device capable of measuring pitch, roll, heave, and heading to a high degree of accuracy
Vacuum Equipment Repair Services
(59 companies)
Vacuum equipment repair services specialize in the repair of vacuum equipment such as vacuum pumps, vacuum blowers, vacuum generators, and vacuum compressors.
Thermoelectric Coolers
(71 companies)
Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required.
Dewatering Equipment
(220 companies)
Dewatering equipment uses force, including vacuum and centrifugal motion, to separate water from solids.